The Qualcomm® Snapdragon™ 653 processor builds on the momentum of its predecessor, the Snapdragon 652 processor—designed to provide increased connectivity and outstanding graphic and multimedia performance for top-tier smartphones and tablets. With up to 10% higher performance and twice the memory as its predecessor, the Snapdragon 653 processor is designed to support advanced features like an X9 LTE modem, a Qualcomm® Adreno™ 510 GPU and an octa-core CPU configuration.
Snapdragon 653 Processor Specs
Cellular Modem
Modem Name
Qualcomm® Snapdragon™ X9 LTE modem
LTE Category
LTE Category 13 (uplink)
LTE Category 7 (downlink)
Downlink Features
2x20 MHz carrier aggregation
Up to 64-QAM
Uplink Features
Qualcomm® Snapdragon™ Upload+
2x20 MHz carrier aggregation
Up to 64-QAM
Peak Download Speed
300 Mbps
Peak Upload Speed
150 Mbps
Supported Cellular Technologies
Snapdragon All Mode
LTE FDD
LTE TDD
LTE Broadcast
WCDMA (DB-DC-HSDPA, DC-HSUPA)
TD-SCDMA
CDMA 1x
EV-DO
GSM/EDGE
Multi SIM
LTE Dual SIM
Next-generation Calling Services
VoLTE with SRVCC to 3G and 2G
Voice over Wi-Fi (VoWiFi) with LTE call continuity
HD and Ultra HD Voice (EVS)
Wi-Fi
Wi-Fi Standards
802.11ac Wave 2
802.11n
802.11a/b/g
Wi-Fi Spectral Bands
2.4 GHz
5 GHz
Peak Speed
433 Mbps
Channel Utilization
20/40/80 MHz
MIMO Configuration
1x1 (1-stream)
Peak QAM
256 QAM
Wi-Fi Features
MU-MIMO
Integrated baseband
Bluetooth
Bluetooth Version
Bluetooth 4.1
Bluetooth Technology
Bluetooth Low Energy
Location
Satellite Systems Support
GPS
GLONASS
Beidou
Galileo
QZSS
SBAS
Global Emergency Services Support
Assisted GPS
OTDOA (LTE-based positioning)
Advanced Location Features
Low Power Geofencing and Tracking
Sensor-assisted Navigation
NFC
Near Field Communications
Supported
RF
RFFE
Qualcomm® RF360™ front-end solution
USB
USB Version
USB 2.0
Camera
Megapixel Support
Up to 21 MP camera
Image Sensor Processor
2x Image Sensor Processor (ISP)
Camera Features
Zero Shutter Lag
Video
Video Capture
Up to 4K Ultra HD video capture @ 30FPS
Up to 1080p video capture @120 FPS
Video Playback
Up to 4K Ultra HD video playback
Codec Support
H.264 (AVC)
H.265 (HEVC)
Display
Maximum On-Device Display Support
2560x1600
Quad HD
WQXGA
Maximum External Display Support
Up to 1080p
Audio
Audio Technology
Qualcomm® Immersive Audio
Qualcomm® Snapdragon™ Voice Activation
CPU
CPU Clock Speed
From 1.8 to 1.95 GHz
CPU Cores
Octa-core CPU
4x ARM Cortex A72
4x ARM Cortex A53
CPU Bit Architecture
64-bit
DSP
DSP Technology
Qualcomm® Hexagon™ DSP
Qualcomm All-Ways Aware™ technology
Process
Process Technology
28 nm HPm
GPU
GPU Name
Qualcomm® Adreno™ 510 GPU
Charging
Qualcomm® Quick Charge™ Support
Qualcomm® Quick Charge™ 3.0 technology
Qualcomm® Quick Charge™ 2.0 technology
Security Support
Security Features
Qualcomm® Content Protection
Qualcomm® Device Lock Authentication
Qualcomm® Processor Security
Memory
Memory Speed
933MHz
RAM
8 GB RAM
Memory Type
Dual-Channel
LPDDR3
The Qualcomm® Snapdragon™ 653 processor builds on the momentum of its predecessor, the Snapdragon 652 processor—designed to provide increased connectivity and outstanding graphic and multimedia performance for top-tier smartphones and tablets. With up to 10% higher performance and twice the memory as its predecessor, the Snapdragon 653 processor is designed to support advanced features like an X9 LTE modem, a Qualcomm® Adreno™ 510 GPU and an octa-core CPU configuration.
Snapdragon 653 Processor Specs
Cellular Modem
Modem Name
- Qualcomm® Snapdragon™ X9 LTE modem
LTE Category
- LTE Category 13 (uplink)
- LTE Category 7 (downlink)
Downlink Features
- 2x20 MHz carrier aggregation
- Up to 64-QAM
Uplink Features
- Qualcomm® Snapdragon™ Upload+
- 2x20 MHz carrier aggregation
- Up to 64-QAM
Peak Download Speed
Peak Upload Speed
Supported Cellular Technologies
- Snapdragon All Mode
- LTE FDD
- LTE TDD
- LTE Broadcast
- WCDMA (DB-DC-HSDPA, DC-HSUPA)
- TD-SCDMA
- CDMA 1x
- EV-DO
- GSM/EDGE
Multi SIM
Next-generation Calling Services
- VoLTE with SRVCC to 3G and 2G
- Voice over Wi-Fi (VoWiFi) with LTE call continuity
- HD and Ultra HD Voice (EVS)
Wi-Fi
Wi-Fi Standards
- 802.11ac Wave 2
- 802.11n
- 802.11a/b/g
Wi-Fi Spectral Bands
Peak Speed
Channel Utilization
MIMO Configuration
Peak QAM
Wi-Fi Features
- MU-MIMO
- Integrated baseband
Bluetooth
Bluetooth Version
Bluetooth Technology
Location
Satellite Systems Support
- GPS
- GLONASS
- Beidou
- Galileo
- QZSS
- SBAS
Global Emergency Services Support
- Assisted GPS
- OTDOA (LTE-based positioning)
Advanced Location Features
- Low Power Geofencing and Tracking
- Sensor-assisted Navigation
NFC
Near Field Communications
RF
RFFE
- Qualcomm® RF360™ front-end solution
USB
USB Version
Camera
Megapixel Support
Image Sensor Processor
- 2x Image Sensor Processor (ISP)
Camera Features
Video
Video Capture
- Up to 4K Ultra HD video capture @ 30FPS
- Up to 1080p video capture @120 FPS
Video Playback
- Up to 4K Ultra HD video playback
Codec Support
Display
Maximum On-Device Display Support
Maximum External Display Support
Audio
Audio Technology
- Qualcomm® Immersive Audio
- Qualcomm® Snapdragon™ Voice Activation
CPU
CPU Clock Speed
CPU Cores
- Octa-core CPU
- 4x ARM Cortex A72
- 4x ARM Cortex A53
CPU Bit Architecture
DSP
DSP Technology
- Qualcomm® Hexagon™ DSP
- Qualcomm All-Ways Aware™ technology
Process
Process Technology
GPU
GPU Name
- Qualcomm® Adreno™ 510 GPU
Charging
Qualcomm® Quick Charge™ Support
- Qualcomm® Quick Charge™ 3.0 technology
- Qualcomm® Quick Charge™ 2.0 technology
Security Support
Security Features
- Qualcomm® Content Protection
- Qualcomm® Device Lock Authentication
- Qualcomm® Processor Security
Memory
Memory Speed
RAM
Memory Type