The Qualcomm® Snapdragon™ Wear 1100 processor provides a low-power, GNSS- and LTE-enabled processor for smart tracker and targeted purpose wearables, from connected kid and elderly watches, to fitness trackers, smart headsets, and wearable accessories.
Snapdragon Wear 1100 Processor Specs
Cellular Modem
LTE Category
LTE Category 1
Peak Download Speed
10 Mbps
Peak Upload Speed
5 Mbps
Supported Cellular Technologies
LTE FDD
LTE TDD
TD-SCDMA
GSM
Next-generation Calling Services
VoLTE with SRVCC to 3G and 2G
CSFB to 3G and 2G
Location
Satellite Systems Support
GPS
GLONASS
Beidou
Galileo
CPU
CPU Clock Speed
Up to 1.2 GHz
CPU Cores
ARM Cortex A7
Process
Process Technology
28 nm LP
Security Support
Security Features
Qualcomm® Trusted Execution Environment
Crypto Engine
Secure Boot
The Qualcomm® Snapdragon™ Wear 1100 processor provides a low-power, GNSS- and LTE-enabled processor for smart tracker and targeted purpose wearables, from connected kid and elderly watches, to fitness trackers, smart headsets, and wearable accessories.
Snapdragon Wear 1100 Processor Specs
Cellular Modem
LTE Category
Peak Download Speed
Peak Upload Speed
Supported Cellular Technologies
- LTE FDD
- LTE TDD
- TD-SCDMA
- GSM
Next-generation Calling Services
- VoLTE with SRVCC to 3G and 2G
- CSFB to 3G and 2G
Location
Satellite Systems Support
- GPS
- GLONASS
- Beidou
- Galileo
CPU
CPU Clock Speed
CPU Cores
Process
Process Technology
Security Support
Security Features
- Qualcomm® Trusted Execution Environment
- Crypto Engine
- Secure Boot