CableOrganizer.com, Inc. Bussmann CB-LP-CC-7

Description
What's special about these fuses? These are 600 VAC, 0 - 30 amp, time-delay, Class CC fuses An excellent general purpose, compact branch circuit fuse that meets or exceeds most protection requirements up to 30A Fast response time to protect from potential damaging short-circuit currents Higher interrupting rating than mechanical over current protective devices for greater safety measure The LOW-PEAK LP-CC fuse can be used close to full load amp ratings for maximum overload and short-circuit protection. In addition, it may be used where either a time-delay or a fast-acting fuse is needed, which makes selection easier and certainly cuts down on the spare fuse inventory you have to stock creating a substantial cost reduction. These fuses are intended to provide short circuit and ground fault protector for motor branch circuits.
Description
What's special about these fuses? These are 600 VAC, 0 - 30 amp, time-delay, Class CC fuses An excellent general purpose, compact branch circuit fuse that meets or exceeds most protection requirements up to 30A Fast response time to protect from potential damaging short-circuit currents Higher interrupting rating than mechanical over current protective devices for greater safety measure The LOW-PEAK LP-CC fuse can be used close to full load amp ratings for maximum overload and short-circuit protection. In addition, it may be used where either a time-delay or a fast-acting fuse is needed, which makes selection easier and certainly cuts down on the spare fuse inventory you have to stock creating a substantial cost reduction. These fuses are intended to provide short circuit and ground fault protector for motor branch circuits.

Suppliers

Company
Product
Description
Supplier Links
Bussmann - CB-LP-CC-7 - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
Bussmann
CB-LP-CC-7
Bussmann CB-LP-CC-7
What's special about these fuses? These are 600 VAC, 0 - 30 amp, time-delay, Class CC fuses An excellent general purpose, compact branch circuit fuse that meets or exceeds most protection requirements up to 30A Fast response time to protect from potential damaging short-circuit currents Higher interrupting rating than mechanical over current protective devices for greater safety measure The LOW-PEAK LP-CC fuse can be used close to full load amp ratings for maximum overload and short-circuit protection. In addition, it may be used where either a time-delay or a fast-acting fuse is needed, which makes selection easier and certainly cuts down on the spare fuse inventory you have to stock creating a substantial cost reduction. These fuses are intended to provide short circuit and ground fault protector for motor branch circuits.

What's special about these fuses?

  • These are 600 VAC, 0 - 30 amp, time-delay, Class CC fuses
  • An excellent general purpose, compact branch circuit fuse that meets or exceeds most protection requirements up to 30A
  • Fast response time to protect from potential damaging short-circuit currents
  • Higher interrupting rating than mechanical over current protective devices for greater safety measure
  • The LOW-PEAK LP-CC fuse can be used close to full load amp ratings for maximum overload and short-circuit protection. In addition, it may be used where either a time-delay or a fast-acting fuse is needed, which makes selection easier and certainly cuts down on the spare fuse inventory you have to stock creating a substantial cost reduction. These fuses are intended to provide short circuit and ground fault protector for motor branch circuits.
Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Fuses
Product Number CB-LP-CC-7
Product Name Bussmann
Unlock Full Specs
to access all available technical data