CableOrganizer.com, Inc. Bussmann CB-JJN-125

Description
What's special about these fuses? Compact size allows for installation in panel boards and control centers . Excellent choice for system upgrading when current circuit breakers are not able to safely interrupt larger available short-circuit currents T-Tron® fuses offer a broad range of coverage, independent of breaker manufacturer Class T fuses provide current limitation for non-inductive circuits to maximum ground fault and short-circuit conditions The most important component of the fuse is the element. This is generally made of a high conductivity material such as pure copper, silver-plated copper or even silver. The T-Tron® is a very fast acting fuse which is equipped with a silver element for high current limiting ability.
Description
What's special about these fuses? Compact size allows for installation in panel boards and control centers . Excellent choice for system upgrading when current circuit breakers are not able to safely interrupt larger available short-circuit currents T-Tron® fuses offer a broad range of coverage, independent of breaker manufacturer Class T fuses provide current limitation for non-inductive circuits to maximum ground fault and short-circuit conditions The most important component of the fuse is the element. This is generally made of a high conductivity material such as pure copper, silver-plated copper or even silver. The T-Tron® is a very fast acting fuse which is equipped with a silver element for high current limiting ability.

Suppliers

Company
Product
Description
Supplier Links
Bussmann - CB-JJN-125 - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
Bussmann
CB-JJN-125
Bussmann CB-JJN-125
What's special about these fuses? Compact size allows for installation in panel boards and control centers . Excellent choice for system upgrading when current circuit breakers are not able to safely interrupt larger available short-circuit currents T-Tron® fuses offer a broad range of coverage, independent of breaker manufacturer Class T fuses provide current limitation for non-inductive circuits to maximum ground fault and short-circuit conditions The most important component of the fuse is the element. This is generally made of a high conductivity material such as pure copper, silver-plated copper or even silver. The T-Tron® is a very fast acting fuse which is equipped with a silver element for high current limiting ability.

What's special about these fuses?

  • Compact size allows for installation in panel boards and control centers . Excellent choice for system upgrading when current circuit breakers are not able to safely interrupt larger available short-circuit currents
  • T-Tron® fuses offer a broad range of coverage, independent of breaker manufacturer
  • Class T fuses provide current limitation for non-inductive circuits to maximum ground fault and short-circuit conditions
  • The most important component of the fuse is the element. This is generally made of a high conductivity material such as pure copper, silver-plated copper or even silver. The T-Tron® is a very fast acting fuse which is equipped with a silver element for high current limiting ability.
Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Fuses
Product Number CB-JJN-125
Product Name Bussmann
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 8A - 81412621 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details
Three-Terminal Fuses - VCLM1612 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 36 volts
Rated Current 15 amps
View Details
Power supply module for electronic circuit breaker - DF3210 - ifm efector inc.
Specs
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
Rated Current 40 amps
View Details
Fuses - CCP2B25TTE - 1051445-CCP2B25TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.25 amps
View Details
2 suppliers