CableOrganizer.com, Inc. Bussmann CB-JJN-400

Description
What's special about these fuses? Compact size allows for installation in panel boards and control centers . Excellent choice for system upgrading when current circuit breakers are not able to safely interrupt larger available short-circuit currents T-Tron® fuses offer a broad range of coverage, independent of breaker manufacturer Class T fuses provide current limitation for non-inductive circuits to maximum ground fault and short-circuit conditions The most important component of the fuse is the element. This is generally made of a high conductivity material such as pure copper, silver-plated copper or even silver. The T-Tron® is a very fast acting fuse which is equipped with a silver element for high current limiting ability.
Description
What's special about these fuses? Compact size allows for installation in panel boards and control centers . Excellent choice for system upgrading when current circuit breakers are not able to safely interrupt larger available short-circuit currents T-Tron® fuses offer a broad range of coverage, independent of breaker manufacturer Class T fuses provide current limitation for non-inductive circuits to maximum ground fault and short-circuit conditions The most important component of the fuse is the element. This is generally made of a high conductivity material such as pure copper, silver-plated copper or even silver. The T-Tron® is a very fast acting fuse which is equipped with a silver element for high current limiting ability.

Suppliers

Company
Product
Description
Supplier Links
Bussmann - CB-JJN-400 - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
Bussmann
CB-JJN-400
Bussmann CB-JJN-400
What's special about these fuses? Compact size allows for installation in panel boards and control centers . Excellent choice for system upgrading when current circuit breakers are not able to safely interrupt larger available short-circuit currents T-Tron® fuses offer a broad range of coverage, independent of breaker manufacturer Class T fuses provide current limitation for non-inductive circuits to maximum ground fault and short-circuit conditions The most important component of the fuse is the element. This is generally made of a high conductivity material such as pure copper, silver-plated copper or even silver. The T-Tron® is a very fast acting fuse which is equipped with a silver element for high current limiting ability.

What's special about these fuses?

  • Compact size allows for installation in panel boards and control centers . Excellent choice for system upgrading when current circuit breakers are not able to safely interrupt larger available short-circuit currents
  • T-Tron® fuses offer a broad range of coverage, independent of breaker manufacturer
  • Class T fuses provide current limitation for non-inductive circuits to maximum ground fault and short-circuit conditions
  • The most important component of the fuse is the element. This is generally made of a high conductivity material such as pure copper, silver-plated copper or even silver. The T-Tron® is a very fast acting fuse which is equipped with a silver element for high current limiting ability.
Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Fuses
Product Number CB-JJN-400
Product Name Bussmann
Unlock Full Specs
to access all available technical data

Similar Products

EV/HEV Protection Fuses - EV/HEV Protection Fuses - VA1038 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 750 volts
Rated Current 15 amps
View Details
Fuse - fuse - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
International Fuse Quick Acting 10A - 81411641 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Power supply module for electronic circuit breaker - DF2101 - ifm efector inc.
Specs
Mounting Mounting on DIN rail; (TH35 (EN 60715))
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
View Details