CableOrganizer.com, Inc. Bussmann CB-JJN-150

Description
What's special about these fuses? Compact size allows for installation in panel boards and control centers . Excellent choice for system upgrading when current circuit breakers are not able to safely interrupt larger available short-circuit currents T-Tron® fuses offer a broad range of coverage, independent of breaker manufacturer Class T fuses provide current limitation for non-inductive circuits to maximum ground fault and short-circuit conditions The most important component of the fuse is the element. This is generally made of a high conductivity material such as pure copper, silver-plated copper or even silver. The T-Tron® is a very fast acting fuse which is equipped with a silver element for high current limiting ability.
Description
What's special about these fuses? Compact size allows for installation in panel boards and control centers . Excellent choice for system upgrading when current circuit breakers are not able to safely interrupt larger available short-circuit currents T-Tron® fuses offer a broad range of coverage, independent of breaker manufacturer Class T fuses provide current limitation for non-inductive circuits to maximum ground fault and short-circuit conditions The most important component of the fuse is the element. This is generally made of a high conductivity material such as pure copper, silver-plated copper or even silver. The T-Tron® is a very fast acting fuse which is equipped with a silver element for high current limiting ability.

Suppliers

Company
Product
Description
Supplier Links
Bussmann - CB-JJN-150 - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
Bussmann
CB-JJN-150
Bussmann CB-JJN-150
What's special about these fuses? Compact size allows for installation in panel boards and control centers . Excellent choice for system upgrading when current circuit breakers are not able to safely interrupt larger available short-circuit currents T-Tron® fuses offer a broad range of coverage, independent of breaker manufacturer Class T fuses provide current limitation for non-inductive circuits to maximum ground fault and short-circuit conditions The most important component of the fuse is the element. This is generally made of a high conductivity material such as pure copper, silver-plated copper or even silver. The T-Tron® is a very fast acting fuse which is equipped with a silver element for high current limiting ability.

What's special about these fuses?

  • Compact size allows for installation in panel boards and control centers . Excellent choice for system upgrading when current circuit breakers are not able to safely interrupt larger available short-circuit currents
  • T-Tron® fuses offer a broad range of coverage, independent of breaker manufacturer
  • Class T fuses provide current limitation for non-inductive circuits to maximum ground fault and short-circuit conditions
  • The most important component of the fuse is the element. This is generally made of a high conductivity material such as pure copper, silver-plated copper or even silver. The T-Tron® is a very fast acting fuse which is equipped with a silver element for high current limiting ability.
Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Fuses
Product Number CB-JJN-150
Product Name Bussmann
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1F12TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Miniature Fuses & Fuse Clips & Holders Auto Fuses Battery Protection Fuses - VF155 -  - VICFUSE
Specs
Fuse Type Miniature; Automotive
Rated Voltage 58 volts
Rated Current 500 amps
View Details