Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MOTOR STARTERS AND CONTACTORS
SCHNEIDER ELECTRIC
LUCB18FU -- MOTOR STARTERS
Schneider Electric
Motor Starters
LUCB18FU
Description
Schneider Electric LUCB18FU
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Schneider Electric LUCB18FU
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Starters
4938965
Motor Starters
4938965
Schneider Electric LUCB18FU
Schneider Electric LUCB18FU
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Motor Starters and Contactors
Product Number
4938965
Product Name
Motor Starters
Continuous Current
4.5 to 18 amps
Unlock Full Specs
to access all available technical data
Similar Products
Altech Corp.
4 Pole 32A Contactors
MC-32A/4-AC120V
Specs
Standard Rating
NEMA; IEC
Device Technology
Electro-mechanical
AC Motor Phase
Single
View Details
Allen-Bradley / Rockwell Automation
IEC 12 A Contactor
100-C12F400
Specs
Standard Rating
IEC
Number of Poles
4
Continuous Current
12 amps
View Details
Sensata Technologies
Solid State Overload/Relay
DC60S5
Specs
Device Technology
Solid State
View Details
Fuji Electric Corp. of America
Solid State Overload/Relay
1TR0AP
Specs
Number of Poles
3
Continuous Current
8 amps
Motor Voltage
300 volts
View Details