Schneider Electric Motor Starter, 3-Ph, 1.1Kw, 2.4A, 500Vac; Motor Starter Type Schneider Electric LZ7H2X43FU

Description
MOTOR STARTER, 3-PH, 1.1KW, 2.4A, 500VAC; Motor Starter Type:Direct-on-Line (DOL) Starter; Power Rating:1.1kW; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:2.4A; Supply Voltage Min:-; Supply Voltage Max:500VAC RoHS Compliant: Yes
Datasheet
Description
MOTOR STARTER, 3-PH, 1.1KW, 2.4A, 500VAC; Motor Starter Type:Direct-on-Line (DOL) Starter; Power Rating:1.1kW; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:2.4A; Supply Voltage Min:-; Supply Voltage Max:500VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starter, 3-Ph, 1.1Kw, 2.4A, 500Vac; Motor Starter Type Schneider Electric - 65AC7024 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter, 3-Ph, 1.1Kw, 2.4A, 500Vac; Motor Starter Type Schneider Electric
65AC7024
Motor Starter, 3-Ph, 1.1Kw, 2.4A, 500Vac; Motor Starter Type Schneider Electric 65AC7024
MOTOR STARTER, 3-PH, 1.1KW, 2.4A, 500VAC; Motor Starter Type:Direct-on-Line (DOL) Starter; Power Rating:1.1kW; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:2.4A; Supply Voltage Min:-; Supply Voltage Max:500VAC RoHS Compliant: Yes

MOTOR STARTER, 3-PH, 1.1KW, 2.4A, 500VAC; Motor Starter Type:Direct-on-Line (DOL) Starter; Power Rating:1.1kW; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:2.4A; Supply Voltage Min:-; Supply Voltage Max:500VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 65AC7024
Product Name Motor Starter, 3-Ph, 1.1Kw, 2.4A, 500Vac; Motor Starter Type Schneider Electric
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Overload/Relay - 53427905 - Radwell International
Specs
Device Technology Solid State
Control Voltage 32 volts
View Details
IEC 9 A Contactor - 100-C09K10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
2 suppliers
Solid State Overload/Relay - 20774460 - Radwell International
Specs
AC Motor Phase Single
Continuous Current 25 amps
Motor Voltage 240 volts
View Details