Schneider Electric Motor Starters LUCC12BL

Description
Schneider Electric LUCC12BL
Request a Quote Datasheet
Description
Schneider Electric LUCC12BL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starters - 7448162 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Starters
7448162
Motor Starters 7448162
Schneider Electric LUCC12BL

Schneider Electric LUCC12BL

Supplier's Site
Motor Starter, Dol, 12A, 2.2Kw, 440Vac; Motor Starter Type Schneider Electric - 89H5265 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter, Dol, 12A, 2.2Kw, 440Vac; Motor Starter Type Schneider Electric
89H5265
Motor Starter, Dol, 12A, 2.2Kw, 440Vac; Motor Starter Type Schneider Electric 89H5265
MOTOR STARTER, DOL, 12A, 2.2KW, 440VAC; Motor Starter Type:Direct-on-Line (DOL) Starter; Power Rating:2.2kW; No. of Phases:Single Phase; No. of Poles:-; Current Rating:12A; Supply Voltage Min:400VAC; Supply Voltage Max:440VAC

MOTOR STARTER, DOL, 12A, 2.2KW, 440VAC; Motor Starter Type:Direct-on-Line (DOL) Starter; Power Rating:2.2kW; No. of Phases:Single Phase; No. of Poles:-; Current Rating:12A; Supply Voltage Min:400VAC; Supply Voltage Max:440VAC

Supplier's Site Datasheet
Advanced Control Unit, 1-Ph, 2.2Kw, 12A Rohs Compliant Schneider Electric - 71AH4909 - Newark, An Avnet Company
Chicago, IL, United States
Advanced Control Unit, 1-Ph, 2.2Kw, 12A Rohs Compliant Schneider Electric
71AH4909
Advanced Control Unit, 1-Ph, 2.2Kw, 12A Rohs Compliant Schneider Electric 71AH4909
ADVANCED CONTROL UNIT, 1-PH, 2.2KW, 12A ROHS COMPLIANT: YES

ADVANCED CONTROL UNIT, 1-PH, 2.2KW, 12A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Motor Starters and Contactors Motor Starters and Contactors Motor Starters and Contactors
Product Number 7448162 89H5265 71AH4909
Product Name Motor Starters Motor Starter, Dol, 12A, 2.2Kw, 440Vac; Motor Starter Type Schneider Electric Advanced Control Unit, 1-Ph, 2.2Kw, 12A Rohs Compliant Schneider Electric
Continuous Current 3 to 12 amps 12 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206130 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 40.21 HP
Three Phase Power 40.21 HP
DC Horsepower 40.21 HP
View Details
Auxiliary Contact - 6523433 - Radwell International
Fuji Electric Corp. of America
View Details
IEC 72 A Contactor - 100-C72T00 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details
2 suppliers