Schneider Electric Motor Starters TPRSS009

Description
Schneider Electric TPRSS009 DOL Starter
Request a Quote
Description
Schneider Electric TPRSS009 DOL Starter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Motor Starters - 2048286 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Starters
2048286
Motor Starters 2048286
Schneider Electric TPRSS009 DOL Starter

Schneider Electric TPRSS009 DOL Starter

Supplier's Site
Motor Starter, 3P, 9A, 5.5Kw, 690Vac Schneider Electric - 32AK5063 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter, 3P, 9A, 5.5Kw, 690Vac Schneider Electric
32AK5063
Motor Starter, 3P, 9A, 5.5Kw, 690Vac Schneider Electric 32AK5063
MOTOR STARTER, 3P, 9A, 5.5KW, 690VAC

MOTOR STARTER, 3P, 9A, 5.5KW, 690VAC

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number 2048286 32AK5063
Product Name Motor Starters Motor Starter, 3P, 9A, 5.5Kw, 690Vac Schneider Electric
AC Motor Phase Single; Three
Unlock Full Specs
to access all available technical data

Similar Products

22A Manual Motor Starters - MMS-100H-22A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Solid State Overload/Relay - 21290810 - Radwell International
Specs
Device Technology Solid State
Control Voltage 32 to 60 volts
Continuous Current 3 amps
View Details
IEC 12 A Contactor - 100-C12UF10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
Contactor - 6532462 - Radwell International
Fuji Electric Corp. of America
View Details