Schneider Electric Motor Starters LZ8H6X5BD

Description
Schneider Electric LZ8H6X5BD
Request a Quote Datasheet
Description
Schneider Electric LZ8H6X5BD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starters - 1272669 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Starters
1272669
Motor Starters 1272669
Schneider Electric LZ8H6X5BD

Schneider Electric LZ8H6X5BD

Supplier's Site
Motor Starter, 3-Ph, 3Kw, 9A, 500Vac; Motor Starter Type Schneider Electric - 65AC7033 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter, 3-Ph, 3Kw, 9A, 500Vac; Motor Starter Type Schneider Electric
65AC7033
Motor Starter, 3-Ph, 3Kw, 9A, 500Vac; Motor Starter Type Schneider Electric 65AC7033
MOTOR STARTER, 3-PH, 3KW, 9A, 500VAC; Motor Starter Type:Direct-on-Line (DOL) Starter; Power Rating:3kW; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:9A; Supply Voltage Min:-; Supply Voltage Max:500VAC RoHS Compliant: Yes

MOTOR STARTER, 3-PH, 3KW, 9A, 500VAC; Motor Starter Type:Direct-on-Line (DOL) Starter; Power Rating:3kW; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:9A; Supply Voltage Min:-; Supply Voltage Max:500VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number 1272669 65AC7033
Product Name Motor Starters Motor Starter, 3-Ph, 3Kw, 9A, 500Vac; Motor Starter Type Schneider Electric
Standard Rating IEC
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC Coil Contactors - MC-50A-AC230V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Solid State Overload/Relay - 127933740 - Radwell International
Specs
Device Technology Solid State
View Details
IEC 9 A Contactor - 100-C09J10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
2 suppliers
Starter - 4784658 - Radwell International
Fuji Electric Corp. of America
View Details