DOL MOTOR STARTER, 3-PH, 3KW, 500VAC; Motor Starter Type:Direct-on-Line (DOL) Starter; Power Rating:3kW; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:9A; Supply Voltage Min:-; Supply Voltage Max:500VAC RoHS Compliant: Yes
DOL MOTOR STARTER, 3-PH, 3KW, 500VAC; Supply Voltage Min:-; Supply Voltage Max:500VAC; No. of Phases:Three Phase; Power Rating:3kW; Current Rating:9A; Product Range:TeSys H Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Motor Starters and Contactors | Motor Starters and Contactors |
| Product Number | 65AC7012 | 66AH6474 |
| Product Name | Dol Motor Starter, 3-Ph, 3Kw, 500Vac; Motor Starter Type Schneider Electric | Dol Motor Starter, 3-Ph, 3Kw, 500Vac; Supply Voltage Min Schneider Electric |
| Number of Poles | 3 |