Schneider Electric Advanced Control Unit, 1-Ph, 4Kw, 18A Rohs Compliant Schneider Electric LUCC18BL

Description
ADVANCED CONTROL UNIT, 1-PH, 4KW, 18A ROHS COMPLIANT: YES
Datasheet
Description
ADVANCED CONTROL UNIT, 1-PH, 4KW, 18A ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Advanced Control Unit, 1-Ph, 4Kw, 18A Rohs Compliant Schneider Electric - 71AH4911 - Newark, An Avnet Company
Chicago, IL, United States
Advanced Control Unit, 1-Ph, 4Kw, 18A Rohs Compliant Schneider Electric
71AH4911
Advanced Control Unit, 1-Ph, 4Kw, 18A Rohs Compliant Schneider Electric 71AH4911
ADVANCED CONTROL UNIT, 1-PH, 4KW, 18A ROHS COMPLIANT: YES

ADVANCED CONTROL UNIT, 1-PH, 4KW, 18A ROHS COMPLIANT: YES

Supplier's Site
Motor Starter, Dol, 18A, 4Kw, 440Vac; Motor Starter Type Schneider Electric - 89H5268 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter, Dol, 18A, 4Kw, 440Vac; Motor Starter Type Schneider Electric
89H5268
Motor Starter, Dol, 18A, 4Kw, 440Vac; Motor Starter Type Schneider Electric 89H5268
MOTOR STARTER, DOL, 18A, 4KW, 440VAC; Motor Starter Type:Direct-on-Line (DOL) Starter; Power Rating:4kW; No. of Phases:Single Phase; No. of Poles:-; Current Rating:18A; Supply Voltage Min:400VAC; Supply Voltage Max:440VAC

MOTOR STARTER, DOL, 18A, 4KW, 440VAC; Motor Starter Type:Direct-on-Line (DOL) Starter; Power Rating:4kW; No. of Phases:Single Phase; No. of Poles:-; Current Rating:18A; Supply Voltage Min:400VAC; Supply Voltage Max:440VAC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number 71AH4911 89H5268
Product Name Advanced Control Unit, 1-Ph, 4Kw, 18A Rohs Compliant Schneider Electric Motor Starter, Dol, 18A, 4Kw, 440Vac; Motor Starter Type Schneider Electric
AC Motor Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Contactors - 2138622-1 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Single Phase Power 0.0027 HP
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Solid State Overload/Relay - 21130475 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 30 amps
Motor Voltage 690 volts
View Details