Schneider Electric Motor Starters TPRST009

Description
Schneider Electric TPRST009 DOL Starter
Request a Quote
Description
Schneider Electric TPRST009 DOL Starter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Motor Starters - 2048287 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Starters
2048287
Motor Starters 2048287
Schneider Electric TPRST009 DOL Starter

Schneider Electric TPRST009 DOL Starter

Supplier's Site
Motor Starter, 3P, 9A, 5.5Kw, 690Vac Schneider Electric - 32AK5068 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter, 3P, 9A, 5.5Kw, 690Vac Schneider Electric
32AK5068
Motor Starter, 3P, 9A, 5.5Kw, 690Vac Schneider Electric 32AK5068
MOTOR STARTER, 3P, 9A, 5.5KW, 690VAC

MOTOR STARTER, 3P, 9A, 5.5KW, 690VAC

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number 2048287 32AK5068
Product Name Motor Starters Motor Starter, 3P, 9A, 5.5Kw, 690Vac Schneider Electric
AC Motor Phase Single; Three
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 7255588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Rating IEC
AC Motor Phase Three
View Details
IEC 12 A Contactor - 100-C12Y400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 12 amps
View Details
Automotive Contactors - 2098372-1 - TE Connectivity
Specs
Continuous Current 250 to 499 amps
Single Phase Power 0.0017 HP
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details