Schneider Electric Motor Starters LUCA32BL

Description
Schneider Electric LUCA32BL DOL Starter
Request a Quote Datasheet
Description
Schneider Electric LUCA32BL DOL Starter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starters - 272583 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Starters
272583
Motor Starters 272583
Schneider Electric LUCA32BL DOL Starter

Schneider Electric LUCA32BL DOL Starter

Supplier's Site
Motor Starter, 3-Phase, 18.5Kw; Motor Starter Type Schneider Electric - 89H5235 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter, 3-Phase, 18.5Kw; Motor Starter Type Schneider Electric
89H5235
Motor Starter, 3-Phase, 18.5Kw; Motor Starter Type Schneider Electric 89H5235
MOTOR STARTER, 3-PHASE, 18.5KW; Motor Starter Type:Direct-on-Line (DOL) Starter; Power Rating:18.5kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:32A; Supply Voltage Min:-; Supply Voltage Max:690VAC RoHS Compliant: Yes

MOTOR STARTER, 3-PHASE, 18.5KW; Motor Starter Type:Direct-on-Line (DOL) Starter; Power Rating:18.5kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:32A; Supply Voltage Min:-; Supply Voltage Max:690VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number 272583 89H5235
Product Name Motor Starters Motor Starter, 3-Phase, 18.5Kw; Motor Starter Type Schneider Electric
AC Motor Phase Three Three
Unlock Full Specs
to access all available technical data

Similar Products

IEC 16 A Contactor - 100-C16EA01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 16 amps
View Details
3 Pole AC Coil Contactors - MC-18B-AC480V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details