Schneider Electric Dol Motor Starter, 3-Ph, 3Kw, 500Vac; Motor Starter Type Schneider Electric LZ2H6X5BD

Description
DOL MOTOR STARTER, 3-PH, 3KW, 500VAC; Motor Starter Type:Direct-on-Line (DOL) Starter; Power Rating:3kW; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:9A; Supply Voltage Min:-; Supply Voltage Max:500VAC RoHS Compliant: Yes
Datasheet
Description
DOL MOTOR STARTER, 3-PH, 3KW, 500VAC; Motor Starter Type:Direct-on-Line (DOL) Starter; Power Rating:3kW; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:9A; Supply Voltage Min:-; Supply Voltage Max:500VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dol Motor Starter, 3-Ph, 3Kw, 500Vac; Motor Starter Type Schneider Electric - 65AC7017 - Newark, An Avnet Company
Chicago, IL, United States
Dol Motor Starter, 3-Ph, 3Kw, 500Vac; Motor Starter Type Schneider Electric
65AC7017
Dol Motor Starter, 3-Ph, 3Kw, 500Vac; Motor Starter Type Schneider Electric 65AC7017
DOL MOTOR STARTER, 3-PH, 3KW, 500VAC; Motor Starter Type:Direct-on-Line (DOL) Starter; Power Rating:3kW; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:9A; Supply Voltage Min:-; Supply Voltage Max:500VAC RoHS Compliant: Yes

DOL MOTOR STARTER, 3-PH, 3KW, 500VAC; Motor Starter Type:Direct-on-Line (DOL) Starter; Power Rating:3kW; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:9A; Supply Voltage Min:-; Supply Voltage Max:500VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Dol Motor Starter, 3-Ph, 3Kw, 500Vac; Supply Voltage Min Schneider Electric - 66AH6478 - Newark, An Avnet Company
Chicago, IL, United States
Dol Motor Starter, 3-Ph, 3Kw, 500Vac; Supply Voltage Min Schneider Electric
66AH6478
Dol Motor Starter, 3-Ph, 3Kw, 500Vac; Supply Voltage Min Schneider Electric 66AH6478
DOL MOTOR STARTER, 3-PH, 3KW, 500VAC; Supply Voltage Min:-; Supply Voltage Max:500VAC; No. of Phases:Three Phase; Power Rating:3kW; Current Rating:9A; Product Range:TeSys H Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

DOL MOTOR STARTER, 3-PH, 3KW, 500VAC; Supply Voltage Min:-; Supply Voltage Max:500VAC; No. of Phases:Three Phase; Power Rating:3kW; Current Rating:9A; Product Range:TeSys H Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number 65AC7017 66AH6478
Product Name Dol Motor Starter, 3-Ph, 3Kw, 500Vac; Motor Starter Type Schneider Electric Dol Motor Starter, 3-Ph, 3Kw, 500Vac; Supply Voltage Min Schneider Electric
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 7255581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Rating IEC
AC Motor Phase Three
View Details
IEC 9 A Contactor - 100-C09KL10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
Solid State Overload/Relay - 38481836 - Radwell International
Specs
Device Technology Solid State
View Details
Contactor - 20799533 - Radwell International
Specs
Number of Poles 4
View Details