Schneider Electric Motor Starters LUCL12BL

Description
Schneider Electric LUCL12BL
Request a Quote
Description
Schneider Electric LUCL12BL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The C.u Mag. Prot. 3 12A 24V DC is a magnetic control unit designed for motor control and protection, specifically for 3-phase motors. It operates within a rated current adjustment range of 3 to 12 A and is compatible with various power bases, including LUB12, LUB32, and LUB38. The device features short-circuit protection and requires a control circuit voltage of 24 V DC, with a typical current consumption of 130 mA to 220 mA depending on the connected power base. This product is compliant with multiple standards, including EN 60947-6-2 and UL 60947-4-1, and has certifications such as CE and CSA. It operates effectively in ambient temperatures ranging from -25°C to 70°C and can withstand operating altitudes up to 2000 m. The unit has an IP20 rating for the front panel and wired terminals, ensuring protection against solid objects larger than 12 mm. The device is also recognized as a Green Premium product, indicating its compliance with the EU RoHS Directive and its environmentally friendly design. It comes with an 18-month warranty, making it a reliable choice for engineers seeking a robust motor protection solution.

Datasheet Summary
Powered by GS/AI

The C.u Mag. Prot. 3 12A 24V DC is a magnetic control unit designed for motor control and protection, specifically for 3-phase motors. It operates within a rated current adjustment range of 3 to 12 A and is compatible with various power bases, including LUB12, LUB32, and LUB38. The device features short-circuit protection and requires a control circuit voltage of 24 V DC, with a typical current consumption of 130 mA to 220 mA depending on the connected power base. This product is compliant with multiple standards, including EN 60947-6-2 and UL 60947-4-1, and has certifications such as CE and CSA. It operates effectively in ambient temperatures ranging from -25°C to 70°C and can withstand operating altitudes up to 2000 m. The unit has an IP20 rating for the front panel and wired terminals, ensuring protection against solid objects larger than 12 mm. The device is also recognized as a Green Premium product, indicating its compliance with the EU RoHS Directive and its environmentally friendly design. It comes with an 18-month warranty, making it a reliable choice for engineers seeking a robust motor protection solution.

Suppliers

Company
Product
Description
Supplier Links
Motor Starters - 7448282 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Starters
7448282
Motor Starters 7448282
Schneider Electric LUCL12BL

Schneider Electric LUCL12BL

Supplier's Site
C.u Mag. Prot. 3 12A 24V Dc Rohs Compliant Schneider Electric - 69AH8474 - Newark, An Avnet Company
Chicago, IL, United States
C.u Mag. Prot. 3 12A 24V Dc Rohs Compliant Schneider Electric
69AH8474
C.u Mag. Prot. 3 12A 24V Dc Rohs Compliant Schneider Electric 69AH8474
C.U MAG. PROT. 3 - 12A 24V DC ROHS COMPLIANT: YES

C.U MAG. PROT. 3 - 12A 24V DC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number 7448282 69AH8474
Product Name Motor Starters C.u Mag. Prot. 3 12A 24V Dc Rohs Compliant Schneider Electric
Continuous Current 12 amps
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole 500A Contactors - MC-500A-200V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Motor Starters - 206123 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 10.05 HP
Three Phase Power 10.05 HP
DC Horsepower 10.05 HP
View Details