Schneider Electric Motor Starters LZ8H2X43BD

Description
Schneider Electric LZ8H2X43BD
Request a Quote Datasheet
Description
Schneider Electric LZ8H2X43BD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starters - 1272663 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Starters
1272663
Motor Starters 1272663
Schneider Electric LZ8H2X43BD

Schneider Electric LZ8H2X43BD

Supplier's Site
Motor Starter, 3-Ph, 1.1Kw, 2.4A, 500Vac; Motor Starter Type Schneider Electric - 65AC7031 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter, 3-Ph, 1.1Kw, 2.4A, 500Vac; Motor Starter Type Schneider Electric
65AC7031
Motor Starter, 3-Ph, 1.1Kw, 2.4A, 500Vac; Motor Starter Type Schneider Electric 65AC7031
MOTOR STARTER, 3-PH, 1.1KW, 2.4A, 500VAC; Motor Starter Type:Direct-on-Line (DOL) Starter; Power Rating:1.1kW; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:2.4A; Supply Voltage Min:-; Supply Voltage Max:500VAC RoHS Compliant: Yes

MOTOR STARTER, 3-PH, 1.1KW, 2.4A, 500VAC; Motor Starter Type:Direct-on-Line (DOL) Starter; Power Rating:1.1kW; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:2.4A; Supply Voltage Min:-; Supply Voltage Max:500VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number 1272663 65AC7031
Product Name Motor Starters Motor Starter, 3-Ph, 1.1Kw, 2.4A, 500Vac; Motor Starter Type Schneider Electric
Standard Rating IEC
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC/DC Contactors - MC-330A-500V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
Motor Starters - 206111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 121 HP
Three Phase Power 121 HP
DC Horsepower 121 HP
View Details
Solid State Overload/Relay - 15947138 - Radwell International
Specs
Control Voltage 12 volts
View Details