Schneider Electric Motor Starter, 3-Ph, 1.1Kw, 2.4A, 500Vac; Motor Starter Type Schneider Electric LZ8H2X4FU

Description
MOTOR STARTER, 3-PH, 1.1KW, 2.4A, 500VAC; Motor Starter Type:Direct-on-Line (DOL) Starter; Power Rating:1.1kW; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:2.4A; Supply Voltage Min:-; Supply Voltage Max:500VAC RoHS Compliant: Yes
Datasheet
Description
MOTOR STARTER, 3-PH, 1.1KW, 2.4A, 500VAC; Motor Starter Type:Direct-on-Line (DOL) Starter; Power Rating:1.1kW; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:2.4A; Supply Voltage Min:-; Supply Voltage Max:500VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starter, 3-Ph, 1.1Kw, 2.4A, 500Vac; Motor Starter Type Schneider Electric - 65AC7030 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter, 3-Ph, 1.1Kw, 2.4A, 500Vac; Motor Starter Type Schneider Electric
65AC7030
Motor Starter, 3-Ph, 1.1Kw, 2.4A, 500Vac; Motor Starter Type Schneider Electric 65AC7030
MOTOR STARTER, 3-PH, 1.1KW, 2.4A, 500VAC; Motor Starter Type:Direct-on-Line (DOL) Starter; Power Rating:1.1kW; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:2.4A; Supply Voltage Min:-; Supply Voltage Max:500VAC RoHS Compliant: Yes

MOTOR STARTER, 3-PH, 1.1KW, 2.4A, 500VAC; Motor Starter Type:Direct-on-Line (DOL) Starter; Power Rating:1.1kW; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:2.4A; Supply Voltage Min:-; Supply Voltage Max:500VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 65AC7030
Product Name Motor Starter, 3-Ph, 1.1Kw, 2.4A, 500Vac; Motor Starter Type Schneider Electric
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC Coil Contactors - MC-65A-AC24V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Motor Starters - 206067 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 147 HP
Three Phase Power 147 HP
DC Horsepower 147 HP
View Details
Solid State Overload/Relay - 20784032 - Radwell International
Specs
Device Technology Solid State
Control Voltage 32 volts
Continuous Current 25 amps
View Details
Solid State Overload/Relay - 6483 - Radwell International
Specs
Device Technology Solid State
Control Voltage 32 volts
Continuous Current 35 amps
View Details