Schneider Electric Motor Starters LZ1H2X4BD

Description
Schneider Electric LZ1H2X4BD
Request a Quote Datasheet
Description
Schneider Electric LZ1H2X4BD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starters - 1271762 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Starters
1271762
Motor Starters 1271762
Schneider Electric LZ1H2X4BD

Schneider Electric LZ1H2X4BD

Supplier's Site
Dol Motor Starter, 3-Ph, 1.1Kw, 500Vac; Supply Voltage Min Schneider Electric - 66AH6468 - Newark, An Avnet Company
Chicago, IL, United States
Dol Motor Starter, 3-Ph, 1.1Kw, 500Vac; Supply Voltage Min Schneider Electric
66AH6468
Dol Motor Starter, 3-Ph, 1.1Kw, 500Vac; Supply Voltage Min Schneider Electric 66AH6468
DOL MOTOR STARTER, 3-PH, 1.1KW, 500VAC; Supply Voltage Min:-; Supply Voltage Max:500VAC; No. of Phases:Three Phase; Power Rating:1.1kW; Current Rating:2.4A; Product Range:TeSys H Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

DOL MOTOR STARTER, 3-PH, 1.1KW, 500VAC; Supply Voltage Min:-; Supply Voltage Max:500VAC; No. of Phases:Three Phase; Power Rating:1.1kW; Current Rating:2.4A; Product Range:TeSys H Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number 1271762 66AH6468
Product Name Motor Starters Dol Motor Starter, 3-Ph, 1.1Kw, 500Vac; Supply Voltage Min Schneider Electric
Standard Rating IEC
Unlock Full Specs
to access all available technical data

Similar Products

63A Manual Motor Starters - MMS-63H-63A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Motor Starters - 206064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 73.71 HP
Three Phase Power 73.71 HP
DC Horsepower 73.71 HP
View Details
Solid State Overload/Relay - 20775659 - Radwell International
Specs
Device Technology Solid State
Control Voltage 32 volts
Motor Voltage 120 volts
View Details