Schneider Electric Dol Motor Starter, 3-Ph, 3Kw, 500Vac; Motor Starter Type Schneider Electric LZ2H6X53BD

Description
DOL MOTOR STARTER, 3-PH, 3KW, 500VAC; Motor Starter Type:Direct-on-Line (DOL) Starter; Power Rating:3kW; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:9A; Supply Voltage Min:-; Supply Voltage Max:500VAC RoHS Compliant: Yes
Datasheet
Description
DOL MOTOR STARTER, 3-PH, 3KW, 500VAC; Motor Starter Type:Direct-on-Line (DOL) Starter; Power Rating:3kW; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:9A; Supply Voltage Min:-; Supply Voltage Max:500VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dol Motor Starter, 3-Ph, 3Kw, 500Vac; Motor Starter Type Schneider Electric - 65AC7019 - Newark, An Avnet Company
Chicago, IL, United States
Dol Motor Starter, 3-Ph, 3Kw, 500Vac; Motor Starter Type Schneider Electric
65AC7019
Dol Motor Starter, 3-Ph, 3Kw, 500Vac; Motor Starter Type Schneider Electric 65AC7019
DOL MOTOR STARTER, 3-PH, 3KW, 500VAC; Motor Starter Type:Direct-on-Line (DOL) Starter; Power Rating:3kW; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:9A; Supply Voltage Min:-; Supply Voltage Max:500VAC RoHS Compliant: Yes

DOL MOTOR STARTER, 3-PH, 3KW, 500VAC; Motor Starter Type:Direct-on-Line (DOL) Starter; Power Rating:3kW; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:9A; Supply Voltage Min:-; Supply Voltage Max:500VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 65AC7019
Product Name Dol Motor Starter, 3-Ph, 3Kw, 500Vac; Motor Starter Type Schneider Electric
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

Contactor - 20783107 - Radwell International
Specs
Number of Poles 3
View Details
Solid State Overload/Relay - 18854678 - Radwell International
Specs
Device Technology Solid State
View Details
IEC 12 A Contactor - 100-C12F200 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 12 amps
View Details