Schneider Electric Motor Starters LUCC12FU

Description
Schneider Electric LUCC12FU
Request a Quote Datasheet
Description
Schneider Electric LUCC12FU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starters - 7448169 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Starters
7448169
Motor Starters 7448169
Schneider Electric LUCC12FU

Schneider Electric LUCC12FU

Supplier's Site
Motor Starter, 1-Ph, 12A, 240Vac; Motor Starter Type Schneider Electric - 89H5266 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter, 1-Ph, 12A, 240Vac; Motor Starter Type Schneider Electric
89H5266
Motor Starter, 1-Ph, 12A, 240Vac; Motor Starter Type Schneider Electric 89H5266
MOTOR STARTER, 1-PH, 12A, 240VAC; Motor Starter Type:Direct-on-Line (DOL) Starter; Power Rating:2.2kW; No. of Phases:Single Phase; No. of Poles:-; Current Rating:12A; Supply Voltage Min:400VAC; Supply Voltage Max:440VAC RoHS Compliant: Yes

MOTOR STARTER, 1-PH, 12A, 240VAC; Motor Starter Type:Direct-on-Line (DOL) Starter; Power Rating:2.2kW; No. of Phases:Single Phase; No. of Poles:-; Current Rating:12A; Supply Voltage Min:400VAC; Supply Voltage Max:440VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Advanced Control Unit, 1-Ph, 2.2Kw, 12A Rohs Compliant Schneider Electric - 71AH4910 - Newark, An Avnet Company
Chicago, IL, United States
Advanced Control Unit, 1-Ph, 2.2Kw, 12A Rohs Compliant Schneider Electric
71AH4910
Advanced Control Unit, 1-Ph, 2.2Kw, 12A Rohs Compliant Schneider Electric 71AH4910
ADVANCED CONTROL UNIT, 1-PH, 2.2KW, 12A ROHS COMPLIANT: YES

ADVANCED CONTROL UNIT, 1-PH, 2.2KW, 12A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Motor Starters and Contactors Motor Starters and Contactors Motor Starters and Contactors
Product Number 7448169 89H5266 71AH4910
Product Name Motor Starters Motor Starter, 1-Ph, 12A, 240Vac; Motor Starter Type Schneider Electric Advanced Control Unit, 1-Ph, 2.2Kw, 12A Rohs Compliant Schneider Electric
Continuous Current 3 to 12 amps 12 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 2096356 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Motor Phase Three
View Details
Contactor - 19335140 - Radwell International
Fuji Electric Corp. of America
Specs
Number of Poles 3
View Details
IEC 9 A Contactor - 100-C09ED200 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details