Schneider Electric Motor Starters LUB32

Description
Schneider Electric LUB32 Starter
Request a Quote Datasheet
Description
Schneider Electric LUB32 Starter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starters - 4938864 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Starters
4938864
Motor Starters 4938864
Schneider Electric LUB32 Starter

Schneider Electric LUB32 Starter

Supplier's Site
MOTOR STARTER, COMBINATION, FULL VOLTAGE, NON-REVERSING, 32 AMPS - 70007340 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOTOR STARTER, COMBINATION, FULL VOLTAGE, NON-REVERSING, 32 AMPS
70007340
MOTOR STARTER, COMBINATION, FULL VOLTAGE, NON-REVERSING, 32 AMPS 70007340
The Uline is a modular designed self protected UL508E starter. Select the 45 mm wide self-protected power base which can be panel or 35 mm DIN rail mounted. Select the various plug-in components for the application. Features: Select Non-Reversing Select a Control Unit (Solid State Overload Protection) Optional Auxiliary Contact Blocks

The Uline is a modular designed self protected UL508E starter. Select the 45 mm wide self-protected power base which can be panel or 35 mm DIN rail mounted. Select the various plug-in components for the application.
Features:

  • Select Non-Reversing
  • Select a Control Unit (Solid State Overload Protection)
  • Optional Auxiliary Contact Blocks
Supplier's Site
Motor Starter Power Base, Non-Reversing, 32A; Motor Starter Type Schneider Electric - 89H5218 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter Power Base, Non-Reversing, 32A; Motor Starter Type Schneider Electric
89H5218
Motor Starter Power Base, Non-Reversing, 32A; Motor Starter Type Schneider Electric 89H5218
MOTOR STARTER POWER BASE, NON-REVERSING, 32A; Motor Starter Type:Direct-on-Line (DOL) Starter; Power Rating:-; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:32A; Supply Voltage Min:230VAC RoHS Compliant: Yes

MOTOR STARTER POWER BASE, NON-REVERSING, 32A; Motor Starter Type:Direct-on-Line (DOL) Starter; Power Rating:-; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:32A; Supply Voltage Min:230VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Tesys U 32 A Base; Supply Voltage Min Schneider Electric - 67AH2785 - Newark, An Avnet Company
Chicago, IL, United States
Tesys U 32 A Base; Supply Voltage Min Schneider Electric
67AH2785
Tesys U 32 A Base; Supply Voltage Min Schneider Electric 67AH2785
TESYS U 32 A BASE; Supply Voltage Min:-; Supply Voltage Max:690V; No. of Phases:-; Power Rating:-; Current Rating:32A; Product Range:TeSys U; SVHC:No SVHC (15-Jan-2018); Accessory Type:Power Base; For Use With:TeSys U RoHS Compliant: Yes

TESYS U 32 A BASE; Supply Voltage Min:-; Supply Voltage Max:690V; No. of Phases:-; Power Rating:-; Current Rating:32A; Product Range:TeSys U; SVHC:No SVHC (15-Jan-2018); Accessory Type:Power Base; For Use With:TeSys U RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Motor Starters and Contactors Motor Starters and Contactors Motor Starters and Contactors Motor Starters and Contactors
Product Number 4938864 70007340 89H5218 67AH2785
Product Name Motor Starters MOTOR STARTER, COMBINATION, FULL VOLTAGE, NON-REVERSING, 32 AMPS Motor Starter Power Base, Non-Reversing, 32A; Motor Starter Type Schneider Electric Tesys U 32 A Base; Supply Voltage Min Schneider Electric
Number of Poles 3 3
Continuous Current 32 amps 0.0 to 32 amps 32 amps 32 amps
Single Phase Power 25 HP
Three Phase Power 25 HP 2 to 25 HP
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Overload/Relay - 401237 - Radwell International
Specs
Device Technology Solid State
Control Voltage 32 to 60 volts
View Details
IEC 9 A Contactor - 100-C09F200 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 9 amps
View Details
2 suppliers
Contactor/Starter Coil - 31024782 - Radwell International
Fuji Electric Corp. of America
Specs
Control Voltage 24 volts
Motor Voltage 440 volts
View Details