Schneider Electric Motor Starter, 3-Ph, 3Kw, 9A, 500Vac; Motor Starter Type Schneider Electric LZ2H6X53FU

Description
MOTOR STARTER, 3-PH, 3KW, 9A, 500VAC; Motor Starter Type:Direct-on-Line (DOL) Starter; Power Rating:3kW; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:9A; Supply Voltage Min:-; Supply Voltage Max:500VAC RoHS Compliant: Yes
Datasheet
Description
MOTOR STARTER, 3-PH, 3KW, 9A, 500VAC; Motor Starter Type:Direct-on-Line (DOL) Starter; Power Rating:3kW; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:9A; Supply Voltage Min:-; Supply Voltage Max:500VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starter, 3-Ph, 3Kw, 9A, 500Vac; Motor Starter Type Schneider Electric - 65AC7020 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter, 3-Ph, 3Kw, 9A, 500Vac; Motor Starter Type Schneider Electric
65AC7020
Motor Starter, 3-Ph, 3Kw, 9A, 500Vac; Motor Starter Type Schneider Electric 65AC7020
MOTOR STARTER, 3-PH, 3KW, 9A, 500VAC; Motor Starter Type:Direct-on-Line (DOL) Starter; Power Rating:3kW; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:9A; Supply Voltage Min:-; Supply Voltage Max:500VAC RoHS Compliant: Yes

MOTOR STARTER, 3-PH, 3KW, 9A, 500VAC; Motor Starter Type:Direct-on-Line (DOL) Starter; Power Rating:3kW; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:9A; Supply Voltage Min:-; Supply Voltage Max:500VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 65AC7020
Product Name Motor Starter, 3-Ph, 3Kw, 9A, 500Vac; Motor Starter Type Schneider Electric
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC Coil Contactors - MC-22B-AC120V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
2 suppliers
IEC 12 A Contactor - 100-C12UV200 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 12 amps
View Details
8EA Motor Starter -  - Sensata Technologies
Sensata Technologies
Specs
Device Technology Solid State
View Details
Motor Starters - 206158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 670 HP
Three Phase Power 670 HP
DC Horsepower 670 HP
View Details