Parker Hannifin / Automation / Pneumatic - Europe Datasheets for Air Valves

Air valves allow metered fluid flow in one or both directions. They are used in pneumatic circuits to regulate the rate of activation or exhaust of cylinders and other pneumatic devices.
Air Valves: Learn more

Page: 1 2
Product Name Notes
• Size 01 and 02 (26 and 18 mm) • Ceramic technology for long life operation • From vacuum up to 10 bar applications • Internal or external pilot supply...
• Size1, 2 and 3 • Ceramic technology for long life operation • From vacuum up to 12 bar applications • Internal or external pilot supply with same valves •
Compact Size and High Flow Valve Offers Preferred Connectivity The Isys Micro Valve is a compact valve manifold offering high flow; Industrial communication with Fieldbus DeviceNet and Profibus DP protocoles...
Moduflex FRLs Moduflex FRLs provide air quality in accordance with ISO 8573.1:2001, the international standard for compressed air quality. Moduflex Extras coalescing filters are the first range of filters specifically...
Shuttle Valves M5, G1/8 and G1/4 port sizes Allows two serparate signals to be applied to the same air pilot 0,6 bar differential Viton® seals as standard
The Parker Moduflex Lite Series offers a real step forward for connection sizes G1/2 and G3/4. Moduflex Lite series offers unique advantages: Ideal for aggressive media and environment Patented nano...
Suitable for low temperature applications -400c G1/8, G1/4, G3/8 and G1/2 Body ported Wide range of 5/2 and 5/3 configurations High flow, fast switching Compact design with high...

Next >>