Parker Hannifin / Automation / Pneumatic - Europe Datasheets for Tube Fittings

Tube fittings connect runs of tubing for in-line, offset, multi-port, and mounting configurations to other tubing sections, pipe, hose, and other fluid transfer components.
Tube Fittings: Learn more

Page: 1 2
Product Name Notes
Main characteristics : Prestolok 2, push-in fitting with thermopastic body for fluids and pneumatic applications.
Main characteristics : Prestolok 2, push-in fitting with thermoplastic body for fluid and pneumatic applications.
Main characteristics : Prestolok 2, push-in fitting with thermoplastic body for fluids and pneumatic applications.
Main characteristics : Prestolok micro, miniature push-in fitting for micro pneumatic applications.
Main characteristics : Prestolok, nickel-plated brass push-in fitting for fluids and arduous pneumatic applications.
Main characteristics : Prestolok nickel-plated brass push-in fitting for fluids and arduous pneumatic applications
Main characteristics : Plug for Prestolok 2 push-in fittings.
Main characteristics : Plug for Prestolok/Prestolok 2 nickel-plated brass push-in fittings.
1/2” Coupling-system according to US-MIL-Spec. C-4109 made of brass. Plug design optimised through greater insert depth. Advantages • Single handed operation • Tough construction
1/2” European industrial profile with UltraFlo technology. High flow performance. Notable for robust design with steel sleeve in use with large pneumatic consumers. Also available in brass. Advantages • Single...
1/4” Industrial brass coupling conforming to ISO 6150B and US Mil. Spec 4109. Notable for brass mass design and corresponding sleeve design. Hardened steel plug counters vibrations and effects of...
Main characteristics : Prestolok/Prestolok 2, nickel-plated brass push-in fitting.
English industrial profile with UltraFlo technology. Compact dimensions. Robust coupling for compressed air applications. The steel sleeve counters oscillating forces. Advantages • Single handed operation • Plug design optimised through...
English profile industrial coupling. Specially suited to compressed air applications. Brass/steel design developed for industry. Schrader (DN 5.0) Interchange. Advantages • Single handed operation • Small dimensions, light weight •
European standard industrial profile. Universal brass coupling. Ergonomic sleeve design prevents dirt on the valve body. Series 26 plugs in brass. Series 25 steel plugs recommended for oscillating forces. Advantages...
ISO 6150 C industrial coupling with UltraFlo technology. Robust design. The steel sleeve counters oscillating forces. System has limited use for liquids (steel sleeve/ zinc die cast valve). Advantages •
Legris Function Fittings Flow control regulator fittings, blocking fittings. Used on pneumatic devices in many industrial applications, factory automation, packaging, material handling, machine tools. 0 to 70C, from 1 to...
Legris LF3000 Instant Fittings Brass/polymer fittings for standard applications. Instant connection/disconnec tion. Full flow, automatic sealing. Vacuum capability. Compact & aesthetic, lightweight. Very extensive range. -20C to 80C, maximum 20...
Legris LF3600 Instant Fittings Nickel plated brass instant fittings for demanding applications. For air and fluid transportation. FDA, 1935/2004/CE. -20 to 150C at 30 bars. Wide range. Compact & robust...
Legris Universal Compression Fittings Withstand high temperatures and pressures. Resistant to aggressive and corrosive environments. A large range for many applications.
Mini industrial coupling, the world‘s most commonly used profile. Above average flow performance for liquid and gaseous media. Large band width in materials and valve variants. Advantages • Single handed...
Premium industrial coupling in nominal diameter 10 with high grade valve technology and unprecedented flow values and minimum coupling forces. Especially suited to compressed air applications with above average air...
Rectus Tema premium 1/4” industrial coupling - the know- how from both brands combined in one system. Conforming to ISO 6150 B. High grade valve technology for optimum flow performance.
Rectus Tema premium European standard industrial coupling – the know-how from both brands combined in one system. Extremely robust 2-component plastic sleeve. Suitable for compressed air applications with above average...
Robust brass coupling. Numerous connection options. Preferred application: compressed air technology and water connections. ARO 210 Interchangeable. Advantages • Single handed operation • Optimised plug design through greater insert depth...
The connection is made the same way as with all other quick connect coupling series, by simply pushing the plug in the coupling. The audible latching when the plug is...
The connection is made the same way as with all other quick connect coupling series, by simply pushing the plug in the coupling. The audible latching when the plug is...
With nominal diameter 10, one of the largest range in a new generation of couplings with ventilation technology. Two-stage uncoupling prevents occurence of the whiplash effect. Connected in the same...
-20 to 120C 30 bar max.
4 Distinct series InterCheck Series Series 35 interchangeable with CEJN 320 & Rectus 25 Series 55 interchangeable with CEJN 420 & Rectus 27 Schrader Series Heavy Duty or Standard Duty...
Comply with ISO 4414 and EN983 safety standards. 0 - 16 bar, -20 to 60C

Next >>