• Size1, 2 and 3
• Ceramic technology for long life operation
• From vacuum up to 12 bar applications
• Internal or external pilot supply with same valves
• Pressure supply possible on exhaust port
| Parker Hannifin / Automation / Pneumatic - Europe | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | DX3-606-BN |
| Product Name | ISO 5599-1 ISOMAX Series |
| Valve Type | Solenoid |
| Primary Material | Ceramic |
| Media | Air; Compressed Air |
| Valve Size | 2.80 inch (71.00 mm) |
| Maximum Pressure | -13.05 to 174.05 psi (-9.19 to 122 m H2O) |