Parker Hannifin / Automation / Pneumatic - Europe Datasheets for Pneumatic Fittings
Pneumatic fittings are parts used to connect sections of pipe, tube, and hose in pneumatic (pressurized gas) lines and systems.
Pneumatic Fittings: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Main characteristics : Prestolok 2, push-in fitting with thermopastic body for fluids and pneumatic applications. | |
| Main characteristics : Prestolok 2, push-in fitting with thermoplastic body for fluid and pneumatic applications. | |
| Main characteristics : Prestolok 2, push-in fitting with thermoplastic body for fluids and pneumatic applications. | |
| Main characteristics : Prestolok micro, miniature push-in fitting for micro pneumatic applications. | |
| Main characteristics : Prestolok, nickel-plated brass push-in fitting for fluids and arduous pneumatic applications. | |
| Main characteristics : Prestolok nickel-plated brass push-in fitting for fluids and arduous pneumatic applications | |
| Main characteristics : Plug for Prestolok 2 push-in fittings. | |
| Main characteristics : Plug for Prestolok/Prestolok 2 nickel-plated brass push-in fittings. | |
| 1/2” Coupling-system according to US-MIL-Spec. C-4109 made of brass. Plug design optimised through greater insert depth. Advantages • Single handed operation • Tough construction | |
| 1/2” European industrial profile with UltraFlo technology. High flow performance. Notable for robust design with steel sleeve in use with large pneumatic consumers. Also available in brass. Advantages • Single... | |
| 1/4” Industrial brass coupling conforming to ISO 6150B and US Mil. Spec 4109. Notable for brass mass design and corresponding sleeve design. Hardened steel plug counters vibrations and effects of... | |
| Main characteristics : Prestolok/Prestolok 2, nickel-plated brass push-in fitting. | |
| English industrial profile with UltraFlo technology. Compact dimensions. Robust coupling for compressed air applications. The steel sleeve counters oscillating forces. Advantages • Single handed operation • Plug design optimised through... | |
| English profile industrial coupling. Specially suited to compressed air applications. Brass/steel design developed for industry. Schrader (DN 5.0) Interchange. Advantages • Single handed operation • Small dimensions, light weight • | |
| European standard industrial profile. Universal brass coupling. Ergonomic sleeve design prevents dirt on the valve body. Series 26 plugs in brass. Series 25 steel plugs recommended for oscillating forces. Advantages... | |
| ISO 6150 C industrial coupling with UltraFlo technology. Robust design. The steel sleeve counters oscillating forces. System has limited use for liquids (steel sleeve/ zinc die cast valve). Advantages • | |
| Legris Function Fittings Flow control regulator fittings, blocking fittings. Used on pneumatic devices in many industrial applications, factory automation, packaging, material handling, machine tools. 0 to 70C, from 1 to... | |
| Legris LF3000 Instant Fittings Brass/polymer fittings for standard applications. Instant connection/disconnec tion. Full flow, automatic sealing. Vacuum capability. Compact & aesthetic, lightweight. Very extensive range. -20C to 80C, maximum 20... | |
| Legris LF3600 Instant Fittings Nickel plated brass instant fittings for demanding applications. For air and fluid transportation. FDA, 1935/2004/CE. -20 to 150C at 30 bars. Wide range. Compact & robust... | |
| Legris Universal Compression Fittings Withstand high temperatures and pressures. Resistant to aggressive and corrosive environments. A large range for many applications. | |
| Mini industrial coupling, the world‘s most commonly used profile. Above average flow performance for liquid and gaseous media. Large band width in materials and valve variants. Advantages • Single handed... | |
| Premium industrial coupling in nominal diameter 10 with high grade valve technology and unprecedented flow values and minimum coupling forces. Especially suited to compressed air applications with above average air... | |
| Rectus Tema premium 1/4” industrial coupling - the know- how from both brands combined in one system. Conforming to ISO 6150 B. High grade valve technology for optimum flow performance. | |
| Rectus Tema premium European standard industrial coupling – the know-how from both brands combined in one system. Extremely robust 2-component plastic sleeve. Suitable for compressed air applications with above average... | |
| Robust brass coupling. Numerous connection options. Preferred application: compressed air technology and water connections. ARO 210 Interchangeable. Advantages • Single handed operation • Optimised plug design through greater insert depth... | |
| The connection is made the same way as with all other quick connect coupling series, by simply pushing the plug in the coupling. The audible latching when the plug is... | |
| The connection is made the same way as with all other quick connect coupling series, by simply pushing the plug in the coupling. The audible latching when the plug is... | |
| With nominal diameter 10, one of the largest range in a new generation of couplings with ventilation technology. Two-stage uncoupling prevents occurence of the whiplash effect. Connected in the same... | |
| -20 to 120C 30 bar max. | |
| 4 Distinct series InterCheck Series Series 35 interchangeable with CEJN 320 & Rectus 25 Series 55 interchangeable with CEJN 420 & Rectus 27 Schrader Series Heavy Duty or Standard Duty... | |
| Comply with ISO 4414 and EN983 safety standards. 0 - 16 bar, -20 to 60C |
| Next >> |