Parker Hannifin Corporation Viking Extreme Series P2LAX511PS

Description
Suitable for low temperature applications -400c G1/8, G1/4, G3/8 and G1/2 Body ported Wide range of 5/2 and 5/3 configurations High flow, fast switching Compact design with high corrosion resistance
Request a Quote
Description
Suitable for low temperature applications -400c G1/8, G1/4, G3/8 and G1/2 Body ported Wide range of 5/2 and 5/3 configurations High flow, fast switching Compact design with high corrosion resistance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Viking Extreme Series - P2LAX511PS - Parker Hannifin / Automation / Pneumatic - Europe
Lichfield, United Kingdom
Viking Extreme Series
P2LAX511PS
Viking Extreme Series P2LAX511PS
Suitable for low temperature applications -400c G1/8, G1/4, G3/8 and G1/2 Body ported Wide range of 5/2 and 5/3 configurations High flow, fast switching Compact design with high corrosion resistance
  • Suitable for low temperature applications -400c
  • G1/8, G1/4, G3/8 and G1/2 Body ported
  • Wide range of 5/2 and 5/3 configurations
  • High flow, fast switching
  • Compact design with high corrosion resistance
Supplier's Site
Pneumatic Solenoid Valves - 410476 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Solenoid Valves
410476
Pneumatic Solenoid Valves 410476
Parker P2LAX511PS

Parker P2LAX511PS

Supplier's Site

Technical Specifications

  Parker Hannifin / Automation / Pneumatic - Europe RS Components, Ltd.
Product Category Industrial Valves Industrial Valves
Product Number P2LAX511PS 410476
Product Name Viking Extreme Series Pneumatic Solenoid Valves
Valve Type Spool
Media Air; Compressed Air Air
Valve Size 0.12 inch (3.17 mm) 0.12 inch (3.17 mm)
Maximum Pressure 232.06 psi (163 m H2O) 21.76 to 232.06 psi (15.31 to 163 m H2O)
Number of Ports 5 5
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514836 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 4.61 inch (117.00 mm)
View Details
57P Butterfly Valve Gear 1 5 14 - 123720020 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 1.97 inch (50.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
400 Bar Shuttle Valve -  - Lee Co. (The)
Specs
Valve Type Shuttle Valves
Valve Size 0.23 inch (5.94 mm)
Maximum Pressure 5801.47 psi (4083 m H2O)
View Details