Parker Hannifin / Automation / Pneumatic - Europe ISO 5599-1 ISOMAX Series DX2-611-B219

Description
• Size1, 2 and 3 • Ceramic technology for long life operation • From vacuum up to 12 bar applications • Internal or external pilot supply with same valves • Pressure supply possible on exhaust port
Description
• Size1, 2 and 3 • Ceramic technology for long life operation • From vacuum up to 12 bar applications • Internal or external pilot supply with same valves • Pressure supply possible on exhaust port

Suppliers

Company
Product
Description
Supplier Links
ISO 5599-1 ISOMAX Series - DX2-611-B219 - Parker Hannifin / Automation / Pneumatic - Europe
Lichfield, United Kingdom
ISO 5599-1 ISOMAX Series
DX2-611-B219
ISO 5599-1 ISOMAX Series DX2-611-B219
• Size1, 2 and 3 • Ceramic technology for long life operation • From vacuum up to 12 bar applications • Internal or external pilot supply with same valves • Pressure supply possible on exhaust port

• Size1, 2 and 3

• Ceramic technology for long life operation

• From vacuum up to 12 bar applications

• Internal or external pilot supply with same valves

• Pressure supply possible on exhaust port

Supplier's Site

Technical Specifications

  Parker Hannifin / Automation / Pneumatic - Europe
Product Category Industrial Valves
Product Number DX2-611-B219
Product Name ISO 5599-1 ISOMAX Series
Valve Type Solenoid
Primary Material Ceramic
Media Air; Compressed Air
Valve Size 2.20 inch (56.00 mm)
Maximum Pressure -13.05 to 174.05 psi (-9.19 to 122 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Slurry Ball Valves - AbrasoTech® - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel
Media Slurries
View Details
8mm CHIPSOL MS - 14-213CM01-B5+AWF - IMI Life Science
Specs
Media Gas
Valve Size 0.31 inch (8.00 mm)
Maximum Pressure 0.00 to 30.46 psi (0.0 to 21.44 m H2O)
View Details
Controller, Hand-Held, Single Deadman, 116 Psi - 162-1021-8116 - Petersen Products Co.
Specs
Valve Size 0.25 inch (6.35 mm)
Actuation Manual
View Details
Control Pinch Valves // Series 5200 D-Port -  - DeZURIK, Inc.
Specs
Valve Type Control Valve; Pinch
Primary Material Ductile Iron
Actuation ElectroPneumatic
View Details