Parker Hannifin / Automation / Pneumatic - Europe ISO 15407-1 ISOMAX Series DX02-421-60

Description
• Size 01 and 02 (26 and 18 mm) • Ceramic technology for long life operation • From vacuum up to 10 bar applications • Internal or external pilot supply with same valves • Pressure supply possible on exhaust ports
Description
• Size 01 and 02 (26 and 18 mm) • Ceramic technology for long life operation • From vacuum up to 10 bar applications • Internal or external pilot supply with same valves • Pressure supply possible on exhaust ports

Suppliers

Company
Product
Description
Supplier Links
ISO 15407-1 ISOMAX Series - DX02-421-60 - Parker Hannifin / Automation / Pneumatic - Europe
Lichfield, United Kingdom
ISO 15407-1 ISOMAX Series
DX02-421-60
ISO 15407-1 ISOMAX Series DX02-421-60
• Size 01 and 02 (26 and 18 mm) • Ceramic technology for long life operation • From vacuum up to 10 bar applications • Internal or external pilot supply with same valves • Pressure supply possible on exhaust ports

• Size 01 and 02 (26 and 18 mm)

• Ceramic technology for long life operation

• From vacuum up to 10 bar applications

• Internal or external pilot supply with same valves

• Pressure supply possible on exhaust ports

Supplier's Site

Technical Specifications

  Parker Hannifin / Automation / Pneumatic - Europe
Product Category Industrial Valves
Product Number DX02-421-60
Product Name ISO 15407-1 ISOMAX Series
Valve Type Solenoid
Primary Material Ceramic
Media Air; Compressed Air
Valve Size 0.71 inch (18.00 mm)
Maximum Pressure -13.05 to 145.04 psi (-9.19 to 102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1220030 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material CPVC; CPVC
Valve Size 3.00 inch (76.20 mm)
View Details
10-32 Inlet Thread Needle Valve - NV - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Valve Type Needle
Primary Material Brass / Bronze; Stainless Steel; ENP Brass, [3] - 303 Stainless Steel, [6] - 316 Stainless Steel
Media Air
View Details
3 Way Normally Open Air Valve - E*N-3M-24 - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
Parallel Slide Gate Seat-Protected Valves - IsoTech® - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Gate
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; LP Gas; Steam
View Details