Parker Hannifin / Automation / Pneumatic - Europe Datasheets for Quick Couplers

Quick couplers are used in a hydraulic or pneumatic system to quickly connect lines without losing fluid or fluid pressure.
Quick Couplers: Learn more

Product Name Notes
1/2” Coupling-system according to US-MIL-Spec. C-4109 made of brass. Plug design optimised through greater insert depth. Advantages • Single handed operation • Tough construction
1/2” European industrial profile with UltraFlo technology. High flow performance. Notable for robust design with steel sleeve in use with large pneumatic consumers. Also available in brass. Advantages • Single...
1/4” Industrial brass coupling conforming to ISO 6150B and US Mil. Spec 4109. Notable for brass mass design and corresponding sleeve design. Hardened steel plug counters vibrations and effects of...
English industrial profile with UltraFlo technology. Compact dimensions. Robust coupling for compressed air applications. The steel sleeve counters oscillating forces. Advantages • Single handed operation • Plug design optimised through...
English profile industrial coupling. Specially suited to compressed air applications. Brass/steel design developed for industry. Schrader (DN 5.0) Interchange. Advantages • Single handed operation • Small dimensions, light weight •
European standard industrial profile. Universal brass coupling. Ergonomic sleeve design prevents dirt on the valve body. Series 26 plugs in brass. Series 25 steel plugs recommended for oscillating forces. Advantages...
ISO 6150 C industrial coupling with UltraFlo technology. Robust design. The steel sleeve counters oscillating forces. System has limited use for liquids (steel sleeve/ zinc die cast valve). Advantages •
Mini industrial coupling, the world‘s most commonly used profile. Above average flow performance for liquid and gaseous media. Large band width in materials and valve variants. Advantages • Single handed...
Premium industrial coupling in nominal diameter 10 with high grade valve technology and unprecedented flow values and minimum coupling forces. Especially suited to compressed air applications with above average air...
Rectus Tema premium 1/4” industrial coupling - the know- how from both brands combined in one system. Conforming to ISO 6150 B. High grade valve technology for optimum flow performance.
Rectus Tema premium European standard industrial coupling – the know-how from both brands combined in one system. Extremely robust 2-component plastic sleeve. Suitable for compressed air applications with above average...
Robust brass coupling. Numerous connection options. Preferred application: compressed air technology and water connections. ARO 210 Interchangeable. Advantages • Single handed operation • Optimised plug design through greater insert depth...
The connection is made the same way as with all other quick connect coupling series, by simply pushing the plug in the coupling. The audible latching when the plug is...
The connection is made the same way as with all other quick connect coupling series, by simply pushing the plug in the coupling. The audible latching when the plug is...
With nominal diameter 10, one of the largest range in a new generation of couplings with ventilation technology. Two-stage uncoupling prevents occurence of the whiplash effect. Connected in the same...
4 Distinct series InterCheck Series Series 35 interchangeable with CEJN 320 & Rectus 25 Series 55 interchangeable with CEJN 420 & Rectus 27 Schrader Series Heavy Duty or Standard Duty...