Parker Hannifin / Automation / Pneumatic - Europe ISO 5599-1 ISOMAX Series DX3-606-BL49

Description
• Size1, 2 and 3 • Ceramic technology for long life operation • From vacuum up to 12 bar applications • Internal or external pilot supply with same valves • Pressure supply possible on exhaust port
Description
• Size1, 2 and 3 • Ceramic technology for long life operation • From vacuum up to 12 bar applications • Internal or external pilot supply with same valves • Pressure supply possible on exhaust port

Suppliers

Company
Product
Description
Supplier Links
ISO 5599-1 ISOMAX Series - DX3-606-BL49 - Parker Hannifin / Automation / Pneumatic - Europe
Lichfield, United Kingdom
ISO 5599-1 ISOMAX Series
DX3-606-BL49
ISO 5599-1 ISOMAX Series DX3-606-BL49
• Size1, 2 and 3 • Ceramic technology for long life operation • From vacuum up to 12 bar applications • Internal or external pilot supply with same valves • Pressure supply possible on exhaust port

• Size1, 2 and 3

• Ceramic technology for long life operation

• From vacuum up to 12 bar applications

• Internal or external pilot supply with same valves

• Pressure supply possible on exhaust port

Supplier's Site

Technical Specifications

  Parker Hannifin / Automation / Pneumatic - Europe
Product Category Industrial Valves
Product Number DX3-606-BL49
Product Name ISO 5599-1 ISOMAX Series
Valve Type Solenoid
Primary Material Ceramic
Media Air; Compressed Air
Valve Size 2.80 inch (71.00 mm)
Maximum Pressure -13.05 to 174.05 psi (-9.19 to 122 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Gate Valves - Resilient Seated Gate Valves C515/C509 - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 2.00 to 54.00 inch (50.80 to 1371.60 mm)
Actuation Electric; Direct-Drive Handwheel or 2” Operating Nut, Spur or Bevel Gear, Electric Motor Operator
View Details
High Purity High Flow Pressure Control Regulators & Valves Gas Stick Assemblies JSR-2TG Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Control Valve; Shut Off
Primary Material Stainless Steel
Media Gas
View Details
Plug, Mech, Hand Tight, Air Test Valve, 1.550
Specs
Primary Material Nylon
Media Air
Maximum Pressure 40.00 psi (28.15 m H2O)
View Details
T 21 Ball Valve 0 5 4 - 121616030 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material CPVC; CPVC
Valve Size 3.15 inch (80.00 mm)
View Details