Parker Hannifin / Automation / Pneumatic - Europe Datasheets for Solenoid Valves
Solenoid valves are devices that use a solenoid to control valve activation.
Solenoid Valves: Learn more
| Product Name | Notes |
|---|---|
| • Size 01 and 02 (26 and 18 mm) • Ceramic technology for long life operation • From vacuum up to 10 bar applications • Internal or external pilot supply... | |
| • Size1, 2 and 3 • Ceramic technology for long life operation • From vacuum up to 12 bar applications • Internal or external pilot supply with same valves • | |
| Compact Size and High Flow Valve Offers Preferred Connectivity The Isys Micro Valve is a compact valve manifold offering high flow; Industrial communication with Fieldbus DeviceNet and Profibus DP protocoles... |