Parker Hannifin / Automation / Pneumatic - Europe Isys Micro Valve Series HM2VX2049A

Description
Compact Size and High Flow Valve Offers Preferred Connectivity The Isys Micro Valve is a compact valve manifold offering high flow; Industrial communication with Fieldbus DeviceNet and Profibus DP protocoles & Industrial Ethernet IP compatibility including Preferred Connectivity to Rockwell Logix™ Architecture. Parker designed the Isys Micro using an innovative back-to-back valve mounting style with a 42mm wide manifold that holds 4 valves (up to 8 pneumatic functions) and offers a 0.35 Cv flow. For easy installation, Parker sells the Isys Micro complete with all valves, fittings and mufflers. Isys Micro Features & Benefits Compact valve manifold with high flow Preferred Connectivity to Rockwell Logix™ Architecture Fieldbus ready for centralized or decentralized applications Complete assembly available with valves, fittings, and mufflers pre-installed Bus expansion minimizes hardware cost Small size reduces overall machine size and complexity
Description
Compact Size and High Flow Valve Offers Preferred Connectivity The Isys Micro Valve is a compact valve manifold offering high flow; Industrial communication with Fieldbus DeviceNet and Profibus DP protocoles & Industrial Ethernet IP compatibility including Preferred Connectivity to Rockwell Logix™ Architecture. Parker designed the Isys Micro using an innovative back-to-back valve mounting style with a 42mm wide manifold that holds 4 valves (up to 8 pneumatic functions) and offers a 0.35 Cv flow. For easy installation, Parker sells the Isys Micro complete with all valves, fittings and mufflers. Isys Micro Features & Benefits Compact valve manifold with high flow Preferred Connectivity to Rockwell Logix™ Architecture Fieldbus ready for centralized or decentralized applications Complete assembly available with valves, fittings, and mufflers pre-installed Bus expansion minimizes hardware cost Small size reduces overall machine size and complexity

Suppliers

Company
Product
Description
Supplier Links
Isys Micro Valve Series - HM2VX2049A - Parker Hannifin / Automation / Pneumatic - Europe
Lichfield, United Kingdom
Isys Micro Valve Series
HM2VX2049A
Isys Micro Valve Series HM2VX2049A
Compact Size and High Flow Valve Offers Preferred Connectivity The Isys Micro Valve is a compact valve manifold offering high flow; Industrial communication with Fieldbus DeviceNet and Profibus DP protocoles & Industrial Ethernet IP compatibility including Preferred Connectivity to Rockwell Logix™ Architecture. Parker designed the Isys Micro using an innovative back-to-back valve mounting style with a 42mm wide manifold that holds 4 valves (up to 8 pneumatic functions) and offers a 0.35 Cv flow. For easy installation, Parker sells the Isys Micro complete with all valves, fittings and mufflers. Isys Micro Features & Benefits Compact valve manifold with high flow Preferred Connectivity to Rockwell Logix™ Architecture Fieldbus ready for centralized or decentralized applications Complete assembly available with valves, fittings, and mufflers pre-installed Bus expansion minimizes hardware cost Small size reduces overall machine size and complexity

Compact Size and High Flow Valve Offers Preferred Connectivity

The Isys Micro Valve is a compact valve manifold offering high flow; Industrial communication with Fieldbus DeviceNet and Profibus DP protocoles & Industrial Ethernet IP compatibility including Preferred Connectivity to Rockwell Logix™ Architecture. Parker designed the Isys Micro using an innovative back-to-back valve mounting style with a 42mm wide manifold that holds 4 valves (up to 8 pneumatic functions) and offers a 0.35 Cv flow. For easy installation, Parker sells the Isys Micro complete with all valves, fittings and mufflers.

Isys Micro Features & Benefits

  • Compact valve manifold with high flow
  • Preferred Connectivity to Rockwell Logix™ Architecture
  • Fieldbus ready for centralized or decentralized applications
  • Complete assembly available with valves, fittings, and mufflers pre-installed
  • Bus expansion minimizes hardware cost
  • Small size reduces overall machine size and complexity
Supplier's Site

Technical Specifications

  Parker Hannifin / Automation / Pneumatic - Europe
Product Category Industrial Valves
Product Number HM2VX2049A
Product Name Isys Micro Valve Series
Valve Type Solenoid
Media Air; Compressed Air
Maximum Pressure -13.05 to 120.38 psi (-9.19 to 84.72 m H2O)
Number of Ports 5
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514006 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 4.61 inch (117.00 mm)
View Details
Ball Check Valve 0 5 4 - 1230005 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVDF; PVDF
Valve Size 0.50 inch (12.70 mm)
View Details
IEP Series 2-Way Dispense Solenoid Valve -  - Lee Co. (The)
Specs
Valve Type Solenoid; Dispense Solenoid Valves | High Speed Solenoid Valves
Maximum Pressure 800.00 psi (563 m H2O)
Media Temperature 275 F (135 C)
View Details