Parker Hannifin / Automation / Pneumatic - Europe Viking Extreme Series P2LDX514ESHDDN

Description
Suitable for low temperature applications -400c G1/8, G1/4, G3/8 and G1/2 Body ported Wide range of 5/2 and 5/3 configurations High flow, fast switching Compact design with high corrosion resistance
Description
Suitable for low temperature applications -400c G1/8, G1/4, G3/8 and G1/2 Body ported Wide range of 5/2 and 5/3 configurations High flow, fast switching Compact design with high corrosion resistance

Suppliers

Company
Product
Description
Supplier Links
Viking Extreme Series - P2LDX514ESHDDN - Parker Hannifin / Automation / Pneumatic - Europe
Lichfield, United Kingdom
Viking Extreme Series
P2LDX514ESHDDN
Viking Extreme Series P2LDX514ESHDDN
Suitable for low temperature applications -400c G1/8, G1/4, G3/8 and G1/2 Body ported Wide range of 5/2 and 5/3 configurations High flow, fast switching Compact design with high corrosion resistance
  • Suitable for low temperature applications -400c
  • G1/8, G1/4, G3/8 and G1/2 Body ported
  • Wide range of 5/2 and 5/3 configurations
  • High flow, fast switching
  • Compact design with high corrosion resistance
Supplier's Site

Technical Specifications

  Parker Hannifin / Automation / Pneumatic - Europe
Product Category Industrial Valves
Product Number P2LDX514ESHDDN
Product Name Viking Extreme Series
Valve Type Spool
Media Air; Compressed Air
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 174.05 psi (122 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161317025 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 8.86 inch (225.00 mm)
View Details
T 14 Diaphragm Valve Union 0 5 2 - 121532020 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material CPVC; CPVC
Valve Size 1.97 inch (50.00 mm)
View Details
6 mm Zero Leak Press-In Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief
Valve Size 0.23 inch (5.94 mm)
Connection Description Press-In - Into Plastic
View Details