Parker Hannifin Corporation Viking Extreme Series P2LBX512EENDDN

Description
Suitable for low temperature applications -400c G1/8, G1/4, G3/8 and G1/2 Body ported Wide range of 5/2 and 5/3 configurations High flow, fast switching Compact design with high corrosion resistance
Request a Quote
Description
Suitable for low temperature applications -400c G1/8, G1/4, G3/8 and G1/2 Body ported Wide range of 5/2 and 5/3 configurations High flow, fast switching Compact design with high corrosion resistance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Viking Extreme Series - P2LBX512EENDDN - Parker Hannifin / Automation / Pneumatic - Europe
Lichfield, United Kingdom
Viking Extreme Series
P2LBX512EENDDN
Viking Extreme Series P2LBX512EENDDN
Suitable for low temperature applications -400c G1/8, G1/4, G3/8 and G1/2 Body ported Wide range of 5/2 and 5/3 configurations High flow, fast switching Compact design with high corrosion resistance
  • Suitable for low temperature applications -400c
  • G1/8, G1/4, G3/8 and G1/2 Body ported
  • Wide range of 5/2 and 5/3 configurations
  • High flow, fast switching
  • Compact design with high corrosion resistance
Supplier's Site
Pneumatic Solenoid Valves - 410612 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Solenoid Valves
410612
Pneumatic Solenoid Valves 410612
Parker P2LBX512EENDDN

Parker P2LBX512EENDDN

Supplier's Site

Technical Specifications

  Parker Hannifin / Automation / Pneumatic - Europe RS Components, Ltd.
Product Category Industrial Valves Industrial Valves
Product Number P2LBX512EENDDN 410612
Product Name Viking Extreme Series Pneumatic Solenoid Valves
Valve Type Spool
Media Air; Compressed Air Air
Valve Size 0.25 inch (6.35 mm) 0.25 inch (6.35 mm)
Maximum Pressure 232.06 psi (163 m H2O) 232.06 psi (163 m H2O)
Number of Ports 5 5
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Flow Control Valves, FC1 -  - Rotork plc
Specs
Valve Type Control Valve
Flow (Cv) 11.20
View Details
VALVES - BP90-025-PVDF-T-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.25 inch (6.35 mm)
View Details
Isolation Ball Valves - Sporlan EBV Series -  - Parker Sporlan Division
Specs
Valve Type Ball
Media Suitable for Class A1 refrigerants: HFC, HCFC, HFO (nontoxic and nonflammable), and CO₂.
Valve Size 1.12 inch (28.57 mm)
View Details
Electronic Relief Valve -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Steam
Valve Size 2.50 to 4.00 inch (63.50 to 101.60 mm)
View Details