Parker Hannifin / Automation / Pneumatic - Europe ISO 15407-1 ISOMAX Series DX02-416-60

Description
• Size 01 and 02 (26 and 18 mm) • Ceramic technology for long life operation • From vacuum up to 10 bar applications • Internal or external pilot supply with same valves • Pressure supply possible on exhaust ports
Description
• Size 01 and 02 (26 and 18 mm) • Ceramic technology for long life operation • From vacuum up to 10 bar applications • Internal or external pilot supply with same valves • Pressure supply possible on exhaust ports

Suppliers

Company
Product
Description
Supplier Links
ISO 15407-1 ISOMAX Series - DX02-416-60 - Parker Hannifin / Automation / Pneumatic - Europe
Lichfield, United Kingdom
ISO 15407-1 ISOMAX Series
DX02-416-60
ISO 15407-1 ISOMAX Series DX02-416-60
• Size 01 and 02 (26 and 18 mm) • Ceramic technology for long life operation • From vacuum up to 10 bar applications • Internal or external pilot supply with same valves • Pressure supply possible on exhaust ports

• Size 01 and 02 (26 and 18 mm)

• Ceramic technology for long life operation

• From vacuum up to 10 bar applications

• Internal or external pilot supply with same valves

• Pressure supply possible on exhaust ports

Supplier's Site

Technical Specifications

  Parker Hannifin / Automation / Pneumatic - Europe
Product Category Industrial Valves
Product Number DX02-416-60
Product Name ISO 15407-1 ISOMAX Series
Valve Type Solenoid
Primary Material Ceramic
Media Air; Compressed Air
Valve Size 0.71 inch (18.00 mm)
Maximum Pressure -13.05 to 145.04 psi (-9.19 to 102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369006 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 6.89 inch (175.00 mm)
View Details
T 21 Ball Valve 0 5 4 - 121612005 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material CPVC; CPVC
Valve Size 0.59 inch (15.00 mm)
View Details
500 Extreme Environment Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Extreme Environment Check Valves
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 15000.00 psi (10557 m H2O)
View Details