Parker Hannifin / Automation / Pneumatic - Europe ISO 5599-1 ISOMAX Series DX2-616-BL49

Description
• Size1, 2 and 3 • Ceramic technology for long life operation • From vacuum up to 12 bar applications • Internal or external pilot supply with same valves • Pressure supply possible on exhaust port
Description
• Size1, 2 and 3 • Ceramic technology for long life operation • From vacuum up to 12 bar applications • Internal or external pilot supply with same valves • Pressure supply possible on exhaust port

Suppliers

Company
Product
Description
Supplier Links
ISO 5599-1 ISOMAX Series - DX2-616-BL49 - Parker Hannifin / Automation / Pneumatic - Europe
Lichfield, United Kingdom
ISO 5599-1 ISOMAX Series
DX2-616-BL49
ISO 5599-1 ISOMAX Series DX2-616-BL49
• Size1, 2 and 3 • Ceramic technology for long life operation • From vacuum up to 12 bar applications • Internal or external pilot supply with same valves • Pressure supply possible on exhaust port

• Size1, 2 and 3

• Ceramic technology for long life operation

• From vacuum up to 12 bar applications

• Internal or external pilot supply with same valves

• Pressure supply possible on exhaust port

Supplier's Site

Technical Specifications

  Parker Hannifin / Automation / Pneumatic - Europe
Product Category Industrial Valves
Product Number DX2-616-BL49
Product Name ISO 5599-1 ISOMAX Series
Valve Type Solenoid
Primary Material Ceramic
Media Air; Compressed Air
Valve Size 2.20 inch (56.00 mm)
Maximum Pressure -13.05 to 174.05 psi (-9.19 to 122 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Electrically Actuated Brass Ball Valve - EHG2 Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball; Sanitary
Primary Material Brass / Bronze
Media Water; Potable Water
View Details
Air vent Valve M12 for Battery Pack/Low Profile Dual - MIV-12MAS-2DH-SV-L - Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material Aluminum
Media Air
View Details
T 14 Diaphragm Valve Union 0 5 2 - 121528012 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVC; PVC
Valve Size 1.26 inch (32.00 mm)
View Details