Parker Hannifin Corporation Viking Extreme Series P2LAX511EENDDN

Description
Suitable for low temperature applications -400c G1/8, G1/4, G3/8 and G1/2 Body ported Wide range of 5/2 and 5/3 configurations High flow, fast switching Compact design with high corrosion resistance
Request a Quote
Description
Suitable for low temperature applications -400c G1/8, G1/4, G3/8 and G1/2 Body ported Wide range of 5/2 and 5/3 configurations High flow, fast switching Compact design with high corrosion resistance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Viking Extreme Series - P2LAX511EENDDN - Parker Hannifin / Automation / Pneumatic - Europe
Lichfield, United Kingdom
Viking Extreme Series
P2LAX511EENDDN
Viking Extreme Series P2LAX511EENDDN
Suitable for low temperature applications -400c G1/8, G1/4, G3/8 and G1/2 Body ported Wide range of 5/2 and 5/3 configurations High flow, fast switching Compact design with high corrosion resistance
  • Suitable for low temperature applications -400c
  • G1/8, G1/4, G3/8 and G1/2 Body ported
  • Wide range of 5/2 and 5/3 configurations
  • High flow, fast switching
  • Compact design with high corrosion resistance
Supplier's Site
Pneumatic Solenoid Valves - 410602 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Solenoid Valves
410602
Pneumatic Solenoid Valves 410602
Parker P2LAX511EENDDN

Parker P2LAX511EENDDN

Supplier's Site

Technical Specifications

  Parker Hannifin / Automation / Pneumatic - Europe RS Components, Ltd.
Product Category Industrial Valves Industrial Valves
Product Number P2LAX511EENDDN 410602
Product Name Viking Extreme Series Pneumatic Solenoid Valves
Valve Type Spool
Media Air; Compressed Air Air
Valve Size 0.12 inch (3.17 mm) 0.12 inch (3.17 mm)
Maximum Pressure 232.06 psi (163 m H2O) 232.06 psi (163 m H2O)
Number of Ports 5 5
Unlock Full Specs
to access all available technical data

Similar Products

V Series Metal Seated Ball Valves - V1-4: 4-36, 900-4500# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; Sour Gas; Steam
View Details
8mm CHIPSOL - 14-211CA010HH++AYJ - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (1.00 mm)
View Details
Valve, In-Line, Shut-Off W/ Relief Valve, Eu Safety Couplers - 162-1210-9 - Petersen Products Co.
Specs
Valve Type Relief; Shut Off
Valve Size 0.25 inch (6.35 mm)
View Details