Parker Hannifin / Automation / Pneumatic - Europe ISO 5599-1 ISOMAX Series DX1-613-BN

Description
• Size1, 2 and 3 • Ceramic technology for long life operation • From vacuum up to 12 bar applications • Internal or external pilot supply with same valves • Pressure supply possible on exhaust port
Description
• Size1, 2 and 3 • Ceramic technology for long life operation • From vacuum up to 12 bar applications • Internal or external pilot supply with same valves • Pressure supply possible on exhaust port

Suppliers

Company
Product
Description
Supplier Links
ISO 5599-1 ISOMAX Series - DX1-613-BN - Parker Hannifin / Automation / Pneumatic - Europe
Lichfield, United Kingdom
ISO 5599-1 ISOMAX Series
DX1-613-BN
ISO 5599-1 ISOMAX Series DX1-613-BN
• Size1, 2 and 3 • Ceramic technology for long life operation • From vacuum up to 12 bar applications • Internal or external pilot supply with same valves • Pressure supply possible on exhaust port

• Size1, 2 and 3

• Ceramic technology for long life operation

• From vacuum up to 12 bar applications

• Internal or external pilot supply with same valves

• Pressure supply possible on exhaust port

Supplier's Site

Technical Specifications

  Parker Hannifin / Automation / Pneumatic - Europe
Product Category Industrial Valves
Product Number DX1-613-BN
Product Name ISO 5599-1 ISOMAX Series
Valve Type Solenoid
Primary Material Ceramic
Media Air; Compressed Air
Valve Size 1.69 inch (43.00 mm)
Maximum Pressure -13.05 to 174.05 psi (-9.19 to 122 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Ball Check Valve 0 5 4 - 1216030 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material CPVC; CPVC
Valve Size 3.00 inch (76.20 mm)
View Details
500 High Pressure Flow Control -  - Lee Co. (The)
Specs
Valve Type Control Valve; Metering; Flow Control Valves
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 8000.00 psi (5630 m H2O)
View Details