Parker Hannifin Corporation Viking Extreme Series P2LBX512PP

Description
Suitable for low temperature applications -400c G1/8, G1/4, G3/8 and G1/2 Body ported Wide range of 5/2 and 5/3 configurations High flow, fast switching Compact design with high corrosion resistance
Request a Quote
Description
Suitable for low temperature applications -400c G1/8, G1/4, G3/8 and G1/2 Body ported Wide range of 5/2 and 5/3 configurations High flow, fast switching Compact design with high corrosion resistance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Viking Extreme Series - P2LBX512PP - Parker Hannifin / Automation / Pneumatic - Europe
Lichfield, United Kingdom
Viking Extreme Series
P2LBX512PP
Viking Extreme Series P2LBX512PP
Suitable for low temperature applications -400c G1/8, G1/4, G3/8 and G1/2 Body ported Wide range of 5/2 and 5/3 configurations High flow, fast switching Compact design with high corrosion resistance
  • Suitable for low temperature applications -400c
  • G1/8, G1/4, G3/8 and G1/2 Body ported
  • Wide range of 5/2 and 5/3 configurations
  • High flow, fast switching
  • Compact design with high corrosion resistance
Supplier's Site
Pneumatic Solenoid Valves - 410466 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Solenoid Valves
410466
Pneumatic Solenoid Valves 410466
Parker P2LBX512PP

Parker P2LBX512PP

Supplier's Site

Technical Specifications

  Parker Hannifin / Automation / Pneumatic - Europe RS Components, Ltd.
Product Category Industrial Valves Industrial Valves
Product Number P2LBX512PP 410466
Product Name Viking Extreme Series Pneumatic Solenoid Valves
Valve Type Spool
Media Air; Compressed Air Air
Valve Size 0.25 inch (6.35 mm) 0.25 inch (6.35 mm)
Maximum Pressure 232.06 psi (163 m H2O) 21.76 to 232.06 psi (15.31 to 163 m H2O)
Number of Ports 5 5
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000008575-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Universal Hydrants - Universal Hydrants - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Universal Hydrants
View Details
32mm BACOSOL - 04-211-205-20+ACC - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Maximum Pressure 0.00 to 1450.38 psi (0.0 to 1021 m H2O)
View Details
VALVES - BP90-025-PVDF-T-SW-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.25 inch (6.35 mm)
View Details