Parker Hannifin / Automation / Pneumatic - Europe Datasheets for Pressure Regulators
Pressure regulators are used to maintain a constant outlet pressure or flow.
Pressure Regulators: Learn more
| Product Name | Notes |
|---|---|
| • 316 Stainless steel FRL design to withstand harsh, corrosive environments • Suitable for Marine & Offshore applications • Chemical / Petroleum and process industries • Coalescing filters are designed... | |
| • High repeatability • Accurate precision regulation • High relief capacity on R220 model • High flow capacity on R230 model • Suitable for instrumentation applications where high precision regulation... | |
| Moduflex FRLs Moduflex FRLs provide air quality in accordance with ISO 8573.1:2001, the international standard for compressed air quality. Moduflex Extras coalescing filters are the first range of filters specifically... | |
| The P3Y Series consists of: - Body ported units in sizes 3/4 & 1”, available in BSPP (G) & NPT thread forms. - Filters, Coalescers, Regulators, Filter/regulators, Lubricators, - A... | |
| The Parker Moduflex Lite Series offers a real step forward for connection sizes G1/2 and G3/4. Moduflex Lite series offers unique advantages: Ideal for aggressive media and environment Patented nano... |