Parker Hannifin / Automation / Pneumatic - Europe Datasheets for Air Motors
Air motors are powered by compressed air. They operate at relatively high speeds in industrial and spark-prohibited applications.
Air Motors: Learn more
| Product Name | Notes |
|---|---|
| P1V-M, THE ROBUST VANE AIR MOTOR Power 0,2 kW, 0,4 kW and 0,6 kW Very robust design Patented way for simple change of vanes Free speeds from 28 up to... | |
| All stainless steel design Power from 0,02kW to 1,2kW ATEX approved from 0,12kW to 1,2kW For arduos applications No-lube intermittent operation as standard External seals in fluor rubber (FPM) Ideal... |