Parker Hannifin / Automation / Pneumatic - Europe Datasheets for Rodless Cylinders
Rodless cylinders are linear devices that use pressurized fluid to move a load within many power transfer operations.
Rodless Cylinders: Learn more
| Product Name | Notes |
|---|---|
| Achieves unparalleled stroke of 41 meters. The "Long-Stroke" cylinder LS uses a highly accurate connection technology that allows multiple cylinder barrels to be joined. Together with the legendary ORIGA... | |
| Brake operated by spring actuation. Brake operated by spring actuation Brake release by pressurisation Optional sensor to indicate brake lining wear Anodised aluminium rail, with prism shaped slide elements... | |
| Brakes actuated by pressurisation Actuated by pressurisation Released by spring actuation Completely stainless version Holds position, even under changing load conditions | |
| Certified application in EX environments The rodless pneumatic cylinders of Origa Division Europe are the first linear drive units, which are EX certified in the group of equipment II, Category... | |
| Electric linear actuator for heavy duty applications Advantages: - Accurate path and position control - High force output - High speed operation - High load capacity - Easy installation... | |
| Electric Linear Actuator for synchronized Bi-Parting applications Advantages: Precise synchronized bi-parting movements Precise path and position control High speed operation Easy installation Low maintenance Ideal for centering and door... | |
| Electric Linear Belt Drive for point-to-point applications Advantages: - Precise path and position control - High speed operation - Easy installation - Low maintenance - Ideal for precise point-to-point... | |
| For synchronized bi-parting movements Accurate bi-parting movement through toothed belt synchronization Optimum slow speed performance Increased action force Anodized aluminium guide rail with prism-form slideway arrangement Adjustable polymer slide units... | |
| Linear actuator with ball screw Advantages: Accurate path and position control High force output Easy installation Excellent slow speed characteristics Ideal for precise traverse operations (e.g. machine feeds) and... | |
| Linear Actuator with Trapezoidal Screw and Extending Rod for intermittent applications. Advantages: High force output Excellent slow speed characteristics Dynamic and precise positioning Very precise repeatability Features:... | |
| Linear Actuator with Trapezoidal Screw and piston rod for applications requiring exact positioning. Advantages: Accurate path and position control High force output Self-locking Excellent slow speed characteristics Easy... | |
| Linear Actuator with Trapezoidal Screw for intermittent applications. Advantages: Accurate path and position control High force output Self-locking Excellent slow speed characteristics Easy installation Low maintenance Ideal for... | |
| Protection class IP64 protected linear drives If linear drives come into contact with sugary or other sticky fluids during operation, there is a risk that parts of the drive, such... | |
| Vertical Linear Drive with Toothed Belt and Integrated Recirculating Ball Bearing Guide Advantages: Fixed drive head for low moving mass Integrated recirculating ball bearing guide for high torque loads... |