Parker Hannifin Corporation Viking Extreme Series P2LAX511PP

Description
Suitable for low temperature applications -400c G1/8, G1/4, G3/8 and G1/2 Body ported Wide range of 5/2 and 5/3 configurations High flow, fast switching Compact design with high corrosion resistance
Request a Quote
Description
Suitable for low temperature applications -400c G1/8, G1/4, G3/8 and G1/2 Body ported Wide range of 5/2 and 5/3 configurations High flow, fast switching Compact design with high corrosion resistance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Viking Extreme Series - P2LAX511PP - Parker Hannifin / Automation / Pneumatic - Europe
Lichfield, United Kingdom
Viking Extreme Series
P2LAX511PP
Viking Extreme Series P2LAX511PP
Suitable for low temperature applications -400c G1/8, G1/4, G3/8 and G1/2 Body ported Wide range of 5/2 and 5/3 configurations High flow, fast switching Compact design with high corrosion resistance
  • Suitable for low temperature applications -400c
  • G1/8, G1/4, G3/8 and G1/2 Body ported
  • Wide range of 5/2 and 5/3 configurations
  • High flow, fast switching
  • Compact design with high corrosion resistance
Supplier's Site
Pneumatic Solenoid Valves - 410628 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Solenoid Valves
410628
Pneumatic Solenoid Valves 410628
Parker P2LAX511PP

Parker P2LAX511PP

Supplier's Site

Technical Specifications

  Parker Hannifin / Automation / Pneumatic - Europe RS Components, Ltd.
Product Category Industrial Valves Industrial Valves
Product Number P2LAX511PP 410628
Product Name Viking Extreme Series Pneumatic Solenoid Valves
Valve Type Spool
Media Air; Compressed Air Air
Valve Size 0.12 inch (3.17 mm) 0.12 inch (3.17 mm)
Maximum Pressure 232.06 psi (163 m H2O) 21.76 to 232.06 psi (15.31 to 163 m H2O)
Number of Ports 5 5
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 - 161303017 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 1.85 inch (47.00 mm)
View Details
T 342 Diaphragm Valve True Union - 1164020 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVDF; Ultra High Purity PVDF
Valve Size 2.00 inch (50.80 mm)
View Details
500 Zero-Leak Detented Shuttle Valve -  - Lee Co. (The)
Specs
Valve Type Shuttle Valves
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 psi (0.0 m H2O)
View Details