Parker Hannifin / Automation / Pneumatic - Europe ISO 5599-1 ISOMAX Series DX2-606-BL49

Description
• Size1, 2 and 3 • Ceramic technology for long life operation • From vacuum up to 12 bar applications • Internal or external pilot supply with same valves • Pressure supply possible on exhaust port
Description
• Size1, 2 and 3 • Ceramic technology for long life operation • From vacuum up to 12 bar applications • Internal or external pilot supply with same valves • Pressure supply possible on exhaust port

Suppliers

Company
Product
Description
Supplier Links
ISO 5599-1 ISOMAX Series - DX2-606-BL49 - Parker Hannifin / Automation / Pneumatic - Europe
Lichfield, United Kingdom
ISO 5599-1 ISOMAX Series
DX2-606-BL49
ISO 5599-1 ISOMAX Series DX2-606-BL49
• Size1, 2 and 3 • Ceramic technology for long life operation • From vacuum up to 12 bar applications • Internal or external pilot supply with same valves • Pressure supply possible on exhaust port

• Size1, 2 and 3

• Ceramic technology for long life operation

• From vacuum up to 12 bar applications

• Internal or external pilot supply with same valves

• Pressure supply possible on exhaust port

Supplier's Site

Technical Specifications

  Parker Hannifin / Automation / Pneumatic - Europe
Product Category Industrial Valves
Product Number DX2-606-BL49
Product Name ISO 5599-1 ISOMAX Series
Valve Type Solenoid
Primary Material Ceramic
Media Air; Compressed Air
Valve Size 2.20 inch (56.00 mm)
Maximum Pressure -13.05 to 174.05 psi (-9.19 to 122 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1229040 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 4.00 inch (101.60 mm)
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369092 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 13.39 inch (340.00 mm)
View Details
Stainless Steel Valve - V1S Series - DynaQuip Controls
Specs
Valve Type Ball; Sanitary
Primary Material Stainless Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Severe service; Air; Compressed Air; Chemical
View Details
1/8-27 And 1/4-18 NPT Threaded Fill Valves - MFV - Beswick Engineering Co., Inc.
Specs
Primary Material Brass / Bronze; Stainless Steel; Brass, [303] - 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details