Parker Hannifin / Automation / Pneumatic - Europe Viking Extreme Series P2LBX612PP

Description
Suitable for low temperature applications -400c G1/8, G1/4, G3/8 and G1/2 Body ported Wide range of 5/2 and 5/3 configurations High flow, fast switching Compact design with high corrosion resistance
Description
Suitable for low temperature applications -400c G1/8, G1/4, G3/8 and G1/2 Body ported Wide range of 5/2 and 5/3 configurations High flow, fast switching Compact design with high corrosion resistance

Suppliers

Company
Product
Description
Supplier Links
Viking Extreme Series - P2LBX612PP - Parker Hannifin / Automation / Pneumatic - Europe
Lichfield, United Kingdom
Viking Extreme Series
P2LBX612PP
Viking Extreme Series P2LBX612PP
Suitable for low temperature applications -400c G1/8, G1/4, G3/8 and G1/2 Body ported Wide range of 5/2 and 5/3 configurations High flow, fast switching Compact design with high corrosion resistance
  • Suitable for low temperature applications -400c
  • G1/8, G1/4, G3/8 and G1/2 Body ported
  • Wide range of 5/2 and 5/3 configurations
  • High flow, fast switching
  • Compact design with high corrosion resistance
Supplier's Site

Technical Specifications

  Parker Hannifin / Automation / Pneumatic - Europe
Product Category Industrial Valves
Product Number P2LBX612PP
Product Name Viking Extreme Series
Valve Type Spool
Media Air; Compressed Air
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 232.06 psi (163 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514065 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.98 inch (101.00 mm)
View Details
57P Butterfly Valve Gear 1 5 14 - 123721100 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 9.84 inch (250.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
500 Selective Shuttle Valve -  - Lee Co. (The)
Specs
Valve Type Shuttle Valves
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 psi (0.0 m H2O)
View Details