Parker Hannifin / Automation / Pneumatic - Europe Datasheets for Air Valves
Air valves allow metered fluid flow in one or both directions. They are used in pneumatic circuits to regulate the rate of activation or exhaust of cylinders and other pneumatic devices.
Air Valves: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| • 316 Stainless steel FRL design to withstand harsh, corrosive environments • Suitable for Marine & Offshore applications • Chemical / Petroleum and process industries • Coalescing filters are designed... | |
| • High repeatability • Accurate precision regulation • High relief capacity on R220 model • High flow capacity on R230 model • Suitable for instrumentation applications where high precision regulation... | |
| Quick Exhaust Valves Increases piston speeds Super sensitive diaphragm May be used as a differemtial shuttle valve | |
| The P3Y Series consists of: - Body ported units in sizes 3/4 & 1”, available in BSPP (G) & NPT thread forms. - Filters, Coalescers, Regulators, Filter/regulators, Lubricators, - A... | |
| Non-Return Valves Brass, aluminium or polyurethane body versions Threaded of push-in connections Full flow in one direction only Compact designs Low operating pressure | |
| The Parker Moduflex Lite Series offers a real step forward for connection sizes G1/2 and G3/4. Moduflex Lite series offers unique advantages: Ideal for aggressive media and environment Patented nano... | |
| Rugged valves for heavy duty applications Large and robust actuators for easy operation Excellent corrosion resistance Integral mounting holes Panel mounting versions |
| << Prev |