Parker Hannifin / Automation / Pneumatic - Europe Viking Extreme Series P2LAX611EENDDB49

Description
Suitable for low temperature applications -400c G1/8, G1/4, G3/8 and G1/2 Body ported Wide range of 5/2 and 5/3 configurations High flow, fast switching Compact design with high corrosion resistance
Description
Suitable for low temperature applications -400c G1/8, G1/4, G3/8 and G1/2 Body ported Wide range of 5/2 and 5/3 configurations High flow, fast switching Compact design with high corrosion resistance

Suppliers

Company
Product
Description
Supplier Links
Viking Extreme Series - P2LAX611EENDDB49 - Parker Hannifin / Automation / Pneumatic - Europe
Lichfield, United Kingdom
Viking Extreme Series
P2LAX611EENDDB49
Viking Extreme Series P2LAX611EENDDB49
Suitable for low temperature applications -400c G1/8, G1/4, G3/8 and G1/2 Body ported Wide range of 5/2 and 5/3 configurations High flow, fast switching Compact design with high corrosion resistance
  • Suitable for low temperature applications -400c
  • G1/8, G1/4, G3/8 and G1/2 Body ported
  • Wide range of 5/2 and 5/3 configurations
  • High flow, fast switching
  • Compact design with high corrosion resistance
Supplier's Site

Technical Specifications

  Parker Hannifin / Automation / Pneumatic - Europe
Product Category Industrial Valves
Product Number P2LAX611EENDDB49
Product Name Viking Extreme Series
Valve Type Spool
Media Air; Compressed Air
Valve Size 0.12 inch (3.17 mm)
Maximum Pressure 232.06 psi (163 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514634 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.46 inch (88.00 mm)
View Details
Type 57Il Isolator Lug Butterfly Valves Lever - 113776060 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 6.00 inch (152.40 mm)
Actuation Manual
View Details
855 LC2 Series Check Valve -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.31 inch (7.95 mm)
Maximum Pressure 4061.06 psi (2858 m H2O)
View Details